EN
  • EN
  • DE

2SC3295-A(T5LCANO)

Part No 2SC3295-A(T5LCANO)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 0.15A 3-Pin S-Mini T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155702-2SC3295-A(T5LCANO)
Popularity Low
Supply and Demand Status Balance
Family Name 2SC3295A
Introduction Date September 01, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC3295-A(T5LCANO) CAD Model

Description

Product Overview

The 2SC3295-A(T5LCANO) is a specialized variant of the 2SC3295-A transistor, designed with enhanced lead configurations for improved integration into specific electronic applications. It features high current capabilities and efficient thermal management, making it a preferred choice for specialized industrial and automotive use.

Features and Benefits

  • Enhanced Lead Configuration: Optimized for industrial applications where custom lead setups are required.
  • High Thermal Conductivity: Superior thermal management for reduced overheating risks in high-power applications.
  • Robust Performance: High collector current capability ensures reliable operation under demanding conditions.
  • Energy Efficient: Designed to minimize power losses, making it energy efficient.

Applications and Projects

  • Customized Power Solutions: Ideal for tailored power management systems where specific designs are necessitated.
  • Specialized Automotive Systems: Suitable for automotive electronic setups requiring custom integrations.
  • Thermal Sensitive Applications: Fits applications that involve high thermal output and demand efficient heat management.
  • High Power Circuits: Perfect for designs demanding higher power efficiency and reliability.

Additional Information

The 2SC3295-A(T5LCANO) distinguishes itself with its specialized lead configuration, allowing for flexible integration in applications that deviate from standard setups. Its emphasis on thermal management not only extends the lifespan of the projects it’s utilized in but also ensures consistent performance. As part of projects that require high power efficiency and customized solutions, this transistor offers a reliable and efficient solution for engineers and designers. By incorporating the 2SC3295-A(T5LCANO) into your project, you ensure performance and compatibility with specific and demanding industrial and automotive applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess