EN
  • EN
  • DE

2SC3547B

Part No 2SC3547B
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description NPN EPITAXIAL PLANAR TYPE (TV TUNER, UHF OSCILLATOR APPLICATIONS)(COMMON COLLECTOR)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155865-2SC3547B
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC3547B
Introduction Date October 15, 1997
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SC3547B CAD Model

Description

The 2SC3547B is a sophisticated NPN transistor engineered for projects requiring enhanced control over high-frequency signals and power efficiency. It is known for its ability to provide stable and precise amplification in demanding environments, making it an excellent choice for cutting-edge electronic applications.

Features and Benefits

  • High-Frequency Performance: Tailored for precise control in radio and communication devices.
  • Energy Efficiency: Optimizes power consumption, beneficial for battery-powered devices.
  • Robust Mechanical Design: Ensures durability and longevity, valuable in industrial settings.
  • Adaptable Form Factor: Simplifies integration into existing circuit designs.

Applications and Projects

  • Broadcasting Equipment
  • Wireless Communication Devices
  • Automotive Electronics
  • Frequency Modulators
  • Electronic Testing Equipment

Additional Details: The 2SC3547B excels in applications that necessitate rapid response to signal changes, vital for telecommunications and broadcasting sectors. It provides a reliable performance that is essential for devices requiring consistent output. This transistor's ability to work effectively in varied temperature ranges adds to its versatility and appeal in professional applications.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess