EN
  • EN
  • DE

2SK184Y

Part No 2SK184Y
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037649-2SK184Y
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK184Y CAD Model

Description

The 2SK184Y is an N-channel junction field-effect transistor (JFET) manufactured by Toshiba Semiconductor and Storage. It's designed for low-noise amplifier applications, particularly in audio preamplifiers and instrumentation. The device features high input impedance, low noise figure, and excellent gain characteristics. Its primary use is to amplify weak signals with minimal added noise.

Applications:

  • Audio Preamplifiers: Used in high-fidelity audio systems for amplifying weak audio signals from sources like microphones or phono cartridges.
  • Instrumentation Amplifiers: Employed in sensitive measurement equipment to amplify low-level signals from sensors and transducers.
  • RF Amplifiers: Suitable for amplifying radio frequency signals in communication receivers and transmitters.
  • Test and Measurement Equipment: Used in oscilloscopes, spectrum analyzers, and other instruments to amplify signals for analysis.
  • Low-Noise Oscillators: Incorporated in oscillator circuits to minimize phase noise and improve signal stability.

Features:

  • N-Channel JFET: Provides excellent low-noise performance.
  • High Input Impedance: Minimizes loading of the signal source.
  • Low Noise Figure: Ensures minimal noise contribution to the amplified signal.
  • High Gain: Provides substantial amplification of weak signals.
  • Excellent Linearity: Maintains signal integrity and minimizes distortion.

Benefits:

  • Improved Audio Fidelity: Low noise figure results in cleaner and more detailed audio reproduction.
  • Enhanced Measurement Accuracy: Minimizing noise allows for more precise measurements in instrumentation applications.
  • Increased Signal Sensitivity: High gain enables the amplification of very weak signals.
  • Reduced Signal Distortion: Excellent linearity ensures faithful reproduction of the input signal.
  • Stable and Reliable Performance: Robust design and high-quality manufacturing ensure consistent operation.

Additional Details:

The 2SK184Y's critical specifications include drain-source voltage, gate-source voltage, drain current, and noise figure. The 'Y' suffix may indicate a specific gain or noise grade within the 2SK184 family. Designers should refer to the Toshiba datasheet for detailed electrical characteristics, including typical operating conditions and performance curves. Proper biasing and impedance matching are crucial for achieving optimal low-noise performance. Thermal considerations are also important, especially when operating at higher drain currents.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess