The CRS10I40A is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for high-efficiency rectification and fast switching applications. Its low forward voltage drop minimizes power loss, making it suitable for various power management and protection circuits.
Applications:
- Switching power supplies
- DC-DC converters
- Freewheeling diodes in inductive loads
- Polarity protection circuits
- High-frequency inverters
Features:
- Low forward voltage drop (Vf)
- High surge current capability
- High-speed switching
- Guard ring for overvoltage protection
- Compact surface mount package
Benefits:
- Improved efficiency in power conversion
- Reduced power dissipation
- Enhanced system reliability due to overvoltage protection
- Smaller and lighter designs because of the compact package
- Suitable for high-frequency applications
Specifications:
The CRS10I40A features a maximum repetitive peak reverse voltage of 40V. Its maximum average forward current is 10A. The operating temperature range is typically from -40°C to +150°C. The forward voltage at the rated current is typically around 0.5V. The device's compact surface mount package allows for efficient heat dissipation and ease of assembly. It is commonly available in a TO-277A package. This Schottky diode is designed to provide a reliable and efficient solution for demanding power management applications.