EN
  • EN
  • DE

TC4017BP

Part No TC4017BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DECADE COUNTER/DIVIDER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356313-TC4017BP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian TC4017BP CAD Model

Description

The TC4017BP is a 5-Stage Johnson Counter manufactured by Toshiba Semiconductor and Storage, utilizing CMOS technology for low power consumption and high noise immunity. This device is designed to function as a Johnson decade counter, providing ten decoded outputs that activate sequentially. It's commonly used for creating sequential control signals, generating timing sequences, and driving discrete displays. The TC4017BP includes a clock input, a reset input to initialize the counter, and a carry-out signal for cascading multiple devices.

Applications:

  • Sequential lighting displays and effects
  • Stepping motor control circuits
  • Timing and sequencing applications
  • Event counters and controllers
  • Digital display driving

Features:

  • 5-Stage Johnson Counter: Implements a Johnson counter for generating sequential outputs.
  • Ten Decoded Outputs: Provides ten distinct, sequentially activated outputs.
  • Clock Input: Advances the counter state with each clock pulse.
  • Reset Input: Sets the counter to its initial state.
  • Carry-Out Signal: Facilitates cascading multiple devices for extended counting.
  • CMOS Logic: Offers low power consumption and excellent noise immunity.

Benefits:

  • Simplified Sequencing: Simplifies the generation of complex sequential control signals.
  • Reduced Component Count: Integrates the functionality of a decade counter into a single IC.
  • Easy Expansion: The carry-out signal enables easy cascading for larger counting ranges.
  • Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.
  • Reliable Operation: CMOS technology ensures robust operation even in noisy environments.

Additional Details:

The TC4017BP comes in a DIP (Dual In-line Package). The counter advances its sequence on each positive-going clock edge. Only one of the ten decoded outputs is high at any given time, progressing sequentially with each clock pulse. Activating the reset input returns the counter to its initial state, where the '0' output is high and all other outputs are low. The carry-out signal transitions high after a full counting cycle, enabling the cascading of multiple TC4017BP devices. The device datasheet provides comprehensive details regarding timing characteristics, truth tables, and application examples.

You May Also Be Interested in

Broadcom Limited
Lowest to $8.2363
KEC
Need more? Email Us
Texas Instruments
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess