EN
  • EN
  • DE

DF2S6.8FS.L3J

Part No DF2S6.8FS.L3J
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821731-DF2S6.8FS.L3J
Ultra Librarian 3D Model Ultra Librarian DF2S6.8FS.L3J CAD Model

Description

The DF2S6.8FS.L3J is a transient voltage suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. This diode is specifically designed to protect sensitive electronic circuits from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. The DF2S series is known for its compact size and excellent surge absorption capability, making it ideal for portable devices and space-constrained applications.

Applications

  • ESD protection for smartphones and tablets
  • Surge protection for wearable devices like smartwatches
  • I/O port protection for computers and peripherals
  • Protection of data lines in communication equipment
  • Automotive electronics protection

Features

  • Low clamping voltage: Provides excellent protection for sensitive circuits.
  • Fast response time: Quickly reacts to transient voltage events.
  • Compact surface mount package: Saves valuable board space.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • High surge current capability: Can withstand high-energy transient events.
  • RoHS compliant: Environmentally friendly construction.

Benefits

  • Improved product reliability: Protects against damage from ESD and surge events.
  • Reduced field failures: Prevents costly repairs and replacements.
  • Enhanced system performance: Minimizes signal degradation in high-speed applications.
  • Smaller product size: Allows for more compact and portable designs.
  • Cost-effective protection: Provides reliable protection at a competitive price.

Additional Details

The DF2S6.8FS.L3J features a standoff voltage of 6.8V. It is designed to effectively clamp transient voltages, preventing them from reaching and damaging sensitive downstream components. The low capacitance of this TVS diode makes it suitable for protecting high-speed data interfaces, such as USB, HDMI, and Ethernet. The small surface mount package is ideal for high-density circuit board layouts. It's high surge current capability ensures robustness against severe transient events. It conforms to RoHS standards, minimizing environmental impact.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,350 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess