EN
  • EN
  • DE

HN1B04F(TE85L

Part No HN1B04F(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOT23-6
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 746039-HN1B04F(TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HN1B04F(TE85L CAD Model

Description

The HN1B04F(TE85L) is a PNP epitaxial silicon transistor array from Toshiba Semiconductor and Storage. This array integrates two PNP transistors in a single SOT-363 package, providing a compact solution for applications requiring multiple switching or amplification stages. It's often used in circuits where space is limited and cost-effectiveness is important.

Applications:

  • Switching circuits: Used for general-purpose switching applications.
  • Amplifier circuits: Employed in small-signal amplifier stages.
  • Inverter circuits: Used in logic inverters.
  • Driver circuits: Driving small loads.
  • Interface circuits: Interfacing between different circuit sections.
  • Portable devices: Used in smartphones, tablets, and other portable electronics.
  • General-purpose analog circuits: Suitable for a variety of analog applications.

Features:

  • Dual PNP transistors: Integrates two PNP transistors in a single package.
  • Low saturation voltage: Minimizes power dissipation in switching applications.
  • High current gain (hFE): Provides efficient amplification.
  • Small SOT-363 package: Saves board space.
  • RoHS compliant: Meets environmental regulations.
  • Halogen-free: Environmentally friendly.

Benefits:

  • Reduced component count due to integrated dual transistors.
  • Smaller board size due to compact SOT-363 package.
  • Improved system efficiency due to low saturation voltage and high current gain.
  • Simplified circuit design.
  • Increased system reliability.

Additional Details:

The HN1B04F(TE85L) is designed for surface mount assembly and is suitable for automated manufacturing processes. The SOT-363 package allows for high-density board layouts. The transistors are closely matched, making them suitable for differential amplifier applications. The device is primarily used in low-power, small-signal applications where minimizing board space is a key design constraint.

You May Also Be Interested in

Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess