The TK31V60W5,LVQ(S) is a 600V super junction MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power conversion in a variety of applications, offering low on-resistance and fast switching speeds. The super junction structure minimizes switching losses and improves overall system performance.
Applications
- Power Factor Correction (PFC) circuits
- Switch-Mode Power Supplies (SMPS)
- Uninterruptible Power Supplies (UPS)
- Solar inverters
- Motor control circuits
Features
- VDSS: 600V
- RDS(on) (Max): 0.129 Ohm
- ID: 31A
- Package: TO-220SIS
- Super Junction MOSFET
- Low On-Resistance
- High-Speed Switching
- Easy to use and parallel
Benefits
- High Efficiency: The low on-resistance minimizes conduction losses, resulting in higher efficiency in power conversion applications.
- Fast Switching: The super junction structure enables fast switching speeds, reducing switching losses and improving overall system performance.
- Reliable Performance: Toshiba's reputation for quality and reliability ensures stable and consistent performance in demanding applications.
- Simplified Thermal Management: The TO-220SIS package facilitates efficient heat dissipation, simplifying thermal management design.
- Improved Power Density: High efficiency translates to lower heat generation, enabling higher power density designs.
Additional Details
The TK31V60W5,LVQ(S) MOSFET is specifically engineered to minimize switching losses and improve the efficiency of power supplies. Its robust design and high avalanche ruggedness contribute to long-term reliability in demanding operating conditions. The TO-220SIS package provides excellent thermal characteristics, allowing for efficient heat dissipation. It is RoHS compliant and suitable for applications requiring high power density and efficiency. The device's low gate charge (Qg) further contributes to improved switching performance. This MOSFET is optimized for hard-switching topologies and offers a cost-effective solution for high-voltage power conversion applications.