The K8A55DA is an N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for switching applications and features a low on-resistance, contributing to higher efficiency in power management circuits.
Applications:
- DC-DC Converters: Utilized in DC-DC converters for voltage regulation in various electronic devices.
- AC-DC Adapters: Employed in AC-DC adapters for converting AC voltage to DC voltage for powering electronic devices.
- Power Management Circuits: Used in power management circuits for efficient power distribution and regulation.
- Motor Drivers: Can be applied in motor driver circuits for controlling the speed and direction of small DC motors.
Features:
- N-Channel MOSFET: An N-channel enhancement mode MOSFET.
- Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
- High-Speed Switching: Supports fast switching speeds for efficient operation.
- Surface Mount Package: Typically available in a surface mount package for automated assembly.
Benefits:
- High Efficiency: Low on-resistance contributes to high efficiency in power conversion.
- Reduced Power Loss: Minimizes power dissipation, leading to cooler operation.
- Compact Design: Surface mount package allows for space-saving designs.
- Improved Thermal Performance: Designed for efficient heat dissipation.
Additional Details:
The K8A55DA is typically available in a surface-mount package like DPAK or similar. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), pulsed drain current (IDM), and on-resistance (RDS(on)). Consult the datasheet for detailed electrical characteristics, thermal performance, and application recommendations. It's designed for applications where efficiency and compact size are important.