The RN2110 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It is designed for switching applications and load switching.
Applications
- Load switching
- Power management circuits
- DC-DC converters
- Relay drivers
Features
- Low on-resistance (RDS(on))
- Low gate threshold voltage (VGS(th))
- High-speed switching
- Surface mount package (SOT-23)
Benefits
- Reduced power loss and improved efficiency due to low RDS(on).
- Ease of driving due to low VGS(th).
- High-speed switching performance for efficient operation in various applications.
- Space-saving design with the SOT-23 package.
Technical Specifications
- Polarity: P-Channel
- Drain-Source Voltage (VDSS): -20V
- Gate-Source Voltage (VGSS): ±12V
- Drain Current (ID): -2A
- Power Dissipation (PD): 0.2W
- On-Resistance (RDS(on)): 0.135Ω (at VGS = -4.5V)
- Package: SOT-23
The RN2110's low on-resistance minimizes power dissipation, leading to cooler and more efficient operation. The low gate threshold voltage allows for easy driving with low-voltage logic circuits. Its high-speed switching capabilities make it ideal for power management and load switching applications. The compact SOT-23 package saves valuable board space in densely populated circuits.