EN
  • EN
  • DE

RN2310

Part No RN2310
Manufacturer Toshiba Semiconductor and Storage
Description TOSHIBA Transistor Silicon PNP Epitaxial Type (PCT Process)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243430-RN2310
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2310 CAD Model

Description

The RN2310 is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for use in power management and switching applications where a low on-resistance and fast switching speed are required.

Applications:

  • Load Switching
  • DC-DC Converters
  • Power Management Circuits
  • Motor Control
  • Portable Devices

Features:

  • Low On-Resistance
  • Low Threshold Voltage
  • Fast Switching Speed
  • Surface Mount Package
  • Lead-Free

Benefits:

  • Improved efficiency in power conversion due to the low on-resistance.
  • Simplified drive circuitry due to the low threshold voltage.
  • Reduced switching losses in high-frequency applications.
  • Compact design integration because of the surface mount package.

Technical Specifications:

  • Drain-Source Voltage (VDS): -20V
  • Gate-Source Voltage (VGS): ±8V
  • Drain Current (ID): -3A
  • On-Resistance (RDS(on)): 0.13 Ω (typical) at VGS = -4.5V
  • Power Dissipation: 0.8 W

The RN2310 P-channel MOSFET is suitable for a wide range of applications including portable devices, power management circuits, and motor control. Its low on-resistance and fast switching speed contribute to improved system efficiency and performance. The device is available in a small surface mount package, making it ideal for space-constrained applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5475 $60.2250
260+ $0.4493 $116.8180
400+ $0.4354 $174.1600
550+ $0.4216 $231.8800
710+ $0.4077 $289.4670
950+ $0.3650 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess