EN
  • EN
  • DE

SSM3J338R,LF(T

Part No SSM3J338R,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH Si 12V 6A 3-Pin SOT-23F T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964117-SSM3J338R,LF(T
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM3J338R,LF(T CAD Model

Description

The SSM3J338R,LF(T is a P-Channel MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for load switch applications and features a low on-resistance, making it suitable for power management and control in portable devices and other low-voltage applications.

Applications

  • Load Switching: Used as a load switch to control power to various circuits within electronic devices.
  • Portable Devices: Commonly found in smartphones, tablets, and other battery-powered devices for power management.
  • Power Management Circuits: Implemented in power supplies and DC-DC converters to improve efficiency and control.
  • Battery Protection Circuits: Used to protect batteries from overcharging and discharging.
  • DC-DC Conversion: Suitable for use in DC-DC converters in portable applications.

Features

  • Low On-Resistance: Reduces power loss and improves efficiency in switching applications.
  • Surface Mount Package: Allows for automated assembly and compact designs.
  • Small Footprint: Ideal for space-constrained applications in portable devices.
  • Low Voltage Operation: Designed for low-voltage applications, typically operating at 2.5V or 3.3V.
  • Lead-Free: Compliant with environmental regulations regarding hazardous substances.
  • Halogen-Free: Further compliance with environmental regulations.

Benefits

  • Increased Efficiency: The low on-resistance minimizes power dissipation, improving overall system efficiency.
  • Extended Battery Life: Reduced power loss contributes to longer battery life in portable devices.
  • Compact Design: The small package size allows for integration into densely populated circuit boards.
  • Simplified Design: Easy to implement in load switching circuits.
  • Environmentally Friendly: Lead-free and halogen-free construction ensures compliance with environmental standards.

Additional Details

The SSM3J338R,LF(T) features a low gate threshold voltage, which allows for easy driving with low-voltage logic signals. Its compact package, such as a small SOT-23 or similar, makes it ideal for high-density PCB layouts. The datasheet provides detailed information on the drain-source voltage, gate-source voltage, and drain current ratings, as well as thermal characteristics. It's crucial to adhere to these specifications for reliable operation. The device is designed for reflow soldering and is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,510 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess