EN
  • EN
  • DE

SSM3J46CTB

Part No SSM3J46CTB
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Power Management Switch Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1708+
Reference case CST3B
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749527-SSM3J46CTB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J46CTB CAD Model

Description

The SSM3J46CTB is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for low-voltage applications requiring efficient switching and load control. Its low on-resistance (RDS(on)) minimizes power losses, making it suitable for battery-powered devices and energy-efficient designs. The compact package allows for high-density mounting on printed circuit boards.

Applications

  • Load Switching: Controls power supply to various circuit blocks in electronic devices.
  • Power Management: Used in power management circuits for DC-DC conversion and voltage regulation.
  • Battery Protection: Protects batteries from over-discharge and over-current conditions.
  • Portable Devices: Ideal for use in smartphones, tablets, and other battery-powered devices.
  • LED Lighting: Controls the brightness and on/off state of LEDs.

Features

  • P-Channel MOSFET: Operates as a P-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Low Threshold Voltage (Vth): Enables operation at low gate voltages, compatible with microcontrollers.
  • Small Package: Available in a compact SOT-23 package for space-saving designs.
  • High-Speed Switching: Provides fast switching speeds for efficient operation.
  • Pb-Free Lead Plating: Complies with RoHS environmental standards.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power losses and increases overall system efficiency.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Space Savings: Small package allows for high-density circuit layouts.
  • Easy to Use: Low threshold voltage simplifies interfacing with microcontrollers and other control circuits.
  • Enhanced System Reliability: High-speed switching and robust design ensure reliable operation.

Additional Details

The SSM3J46CTB features a maximum drain-source voltage (VDS) of -20V and a continuous drain current (ID) of typically -1.7A. The gate-source voltage (VGS) is rated at ±8V. The on-resistance RDS(on) is typically 145 mΩ at VGS = -4.5V. The threshold voltage Vth is typically -0.4V. The operating temperature range is typically from -40°C to +150°C. The device is encapsulated in a small SOT-23 (SC-59) surface mount package. It's designed to be lead-free and RoHS compliant, meeting modern environmental standards. The gate charge is minimized to improve switching speeds and reduce power losses during switching transitions. This MOSFET provides a good balance of performance, efficiency, and size, making it a popular choice for various power management applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess