EN
  • EN
  • DE

TAR5S40

Part No TAR5S40
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Point Regulators (Low-Dropout Regulator)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264016-TAR5S40
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAR5S40 CAD Model

Description

The TAR5S40 is a linear voltage regulator manufactured by Toshiba Semiconductor and Storage. It's designed to provide a stable and regulated output voltage of 4.0V with a maximum output current of 500mA. This regulator is commonly used in various electronic devices to ensure a consistent power supply, even when the input voltage fluctuates or the load current changes. Its features include low dropout voltage, overcurrent protection, and thermal shutdown protection, making it a reliable choice for powering sensitive components.

Applications

  • Microcontroller Power Supply: Providing a stable 4.0V supply for microcontrollers in embedded systems.
  • Sensor Power Supply: Regulating the voltage for analog and digital sensors to ensure accurate readings.
  • Portable Devices: Used in battery-powered devices like portable audio players and handheld instruments.
  • Powering RF Modules: Supplying a clean and stable voltage to RF transceivers and modules.
  • General-Purpose Voltage Regulation: Suitable for various applications requiring a regulated 4.0V supply.

Features

  • Fixed Output Voltage (4.0V): Provides a precise and stable output voltage.
  • Maximum Output Current (500mA): Capable of supplying up to 500mA of current to the load.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage, improving efficiency.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits

  • Stable and Reliable Power Supply: Ensures consistent voltage, preventing performance issues in connected devices.
  • Protection from Damage: Overcurrent and thermal shutdown features safeguard the regulator and load from faults.
  • Efficient Operation: Low dropout voltage minimizes power loss and improves battery life in portable devices.
  • Compact Design: Small package size allows for easy integration into small form factor devices.
  • Simplified Circuit Design: Fixed output voltage simplifies the design process and reduces the number of external components required.

Additional Details

The TAR5S40 requires a relatively small input voltage typically around 4.5V to 6.0V for stable operation. It offers good line and load regulation, ensuring that the output voltage remains stable even with variations in input voltage and load current. The device is available in surface mount packages, making it suitable for automated assembly processes. The internal overcurrent protection is designed to limit the output current in the event of a short circuit or overload, preventing damage to the regulator and the connected load. The thermal shutdown feature monitors the junction temperature and shuts down the regulator if it exceeds a safe limit, preventing thermal runaway. The TAR5S40 is commonly used in consumer electronics, industrial equipment, and automotive applications where a reliable and regulated 4.0V supply is required.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7212 $59.8664
52+ $2.2338 $116.1576
81+ $2.1633 $175.2273
111+ $2.0940 $232.4340
143+ $2.0236 $289.3748
191+ $1.8145 $346.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess