The TB2933HQ(Z) is a 4-channel BTL (Balanced Transformerless) audio power amplifier IC manufactured by Toshiba Semiconductor and Storage. It is specifically designed for use in car audio systems and other automotive applications, providing high-quality audio amplification to drive speakers. The IC incorporates numerous protection features to ensure reliable performance within the demanding automotive environment.
Applications
- Automotive Audio Amplifiers: Used in car audio head units and external amplifiers to power speakers.
- In-Car Entertainment Systems: Integrated into entertainment systems, providing audio output for music, navigation, and other audio content.
- Automotive Navigation Systems: Amplifies voice prompts and other audio cues in GPS navigation systems.
- Vehicle Telematics Systems: Used in telematics systems for audio communication and emergency alerts.
Features
- 4-Channel BTL Output: Delivers four channels of amplified audio output, suitable for driving front and rear speakers in a car audio system.
- High Output Power: Provides significant power output per channel to drive speakers with sufficient volume and clarity.
- Built-in Protection Circuits: Includes overvoltage, undervoltage, short-circuit, thermal overload, and DC offset detection to protect the IC and connected speakers.
- Standby Function: Reduces power consumption when the amplifier is not in active use.
- Mute Function: Quickly silences the audio output to eliminate unwanted noise during system operations.
- Offset Detection: Detects DC offset in the output signal and takes corrective action to prevent speaker damage.
- Clip Detection: Detects signal clipping and can reduce the gain to minimize distortion.
- I2C Bus Control: Allows for external digital control and adjustment of amplifier parameters via an I2C communication interface.
Benefits
- Enhanced Audio Quality: Delivers clear, powerful, and high-fidelity audio reproduction for a superior listening experience in vehicles.
- Robust Protection: Integrated protection features ensure reliable operation in the harsh automotive environment, preventing damage from electrical and thermal stresses.
- Simplified System Design: Reduces the number of external components required, simplifying PCB layout and minimizing the overall system cost.
- Low Power Consumption: Standby and mute functions help minimize power consumption when the amplifier is not actively amplifying audio signals.
- Flexible Configuration: I2C control enables fine-tuning of amplifier parameters to optimize performance for different speaker characteristics and acoustic environments.
- Compact Design: The integrated design allows for smaller and more compact amplifier designs, saving space in the vehicle.
Additional Details
The TB2933HQ(Z) is typically powered by a 12V supply, which is standard in automotive electrical systems. It is commonly available in a multi-lead package designed for surface mount technology (SMT) assembly on PCBs. The IC incorporates various filters and compensation circuits to minimize noise and distortion in the audio signal. Key technical specifications include output power per channel, total harmonic distortion (THD), signal-to-noise ratio (SNR), and operating temperature range. The device is designed to meet automotive industry standards for reliability and safety.