EN
  • EN
  • DE

TB6614FNG(O

Part No TB6614FNG(O
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SSOP16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757133-TB6614FNG(O
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TB6614FNG(O CAD Model

Description

The TB6614FNG(O is a dual motor driver IC manufactured by Toshiba Semiconductor and Storage. It's designed to control two DC motors or one stepper motor with a wide voltage and current range, making it suitable for a variety of robotic and mechatronic applications.

Applications

  • Robotics: Driving the motors for robot locomotion, arm movement, and gripper control.
  • Automated Guided Vehicles (AGVs): Controlling the drive wheels and steering mechanisms of AGVs.
  • Printers: Controlling the paper feed and print head movement in printers.
  • Gaming Machines: Driving the motors for various gaming machine mechanisms.
  • Battery-Powered Toys: Controlling the motors in remote-controlled cars, planes, and other toys.

Features

  • Dual Motor Driver: Controls two DC motors independently.
  • Wide Voltage Range: Operates from 4.5V to 13.5V.
  • High Output Current: Delivers up to 1.2A per channel continuously (3.0A peak).
  • Low On-Resistance: Minimizes power loss and heat generation.
  • Built-in Protection Circuits: Includes overcurrent and thermal shutdown protection.

Benefits

  • Versatile Motor Control: Provides independent control of two DC motors for a wide range of applications.
  • High Efficiency: Low on-resistance minimizes power loss and improves efficiency.
  • Enhanced System Protection: Built-in protection circuits prevent damage from overcurrent and overheating conditions.
  • Simplified Circuit Design: Integrated functions simplify circuit design and reduce the number of external components required.
  • Compact Size: Small package allows for compact circuit designs.

Additional Details

The TB6614FNG(O utilizes a PWM (Pulse Width Modulation) control scheme to regulate the speed and direction of the connected motors. Each channel can be controlled independently, allowing for complex motor control sequences. The built-in protection circuits ensure safe and reliable operation even under demanding conditions.

The low on-resistance of the MOSFETs within the driver minimizes power dissipation, reducing the need for heat sinking. The IC is commonly used in applications where precise and efficient motor control is required, such as robotics, automation, and consumer electronics. The motor driver features four different control modes: CW, CCW, Short Brake, and Stop. This allows for flexible speed and direction control of the connected motors.

You May Also Be Interested in

Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $2.1401
Trinamic Motion Control GmbH
Need more? Email Us
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.1730
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Need more? Email Us
Sanken
Need more? Email Us
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess