EN
  • EN
  • DE

TC358775XBG(EL1)

Part No TC358775XBG(EL1)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Display Interface Bridge 64-Pin TFBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978521-TC358775XBG(EL1)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC358775XBG(EL1) CAD Model

Description

The TC358775XBG(EL1) is a high-performance HDMI to CSI-2 bridge IC manufactured by Toshiba Semiconductor and Storage. This bridge chip enables the conversion of HDMI input signals to CSI-2 (Camera Serial Interface 2) output, making it suitable for applications that require connecting HDMI sources to CSI-2-based image processors or camera interfaces. It's designed for high-resolution video and image processing applications, supporting various video formats and resolutions.

Applications

  • Automotive infotainment systems: Connecting HDMI-based media sources (e.g., DVD players, smartphones) to in-car displays and camera systems.
  • Industrial cameras: Interfacing HDMI output from vision systems to CSI-2-compatible image processing units.
  • Medical imaging devices: Converting HDMI signals from diagnostic equipment to CSI-2 interfaces for image analysis and display.
  • Surveillance systems: Bridging HDMI output from video recorders to CSI-2-based video processing platforms.
  • Embedded vision systems: Enabling HDMI input for computer vision applications using CSI-2 camera interfaces.

Features

  • HDMI input: Supports standard HDMI input formats and resolutions.
  • CSI-2 output: Provides a high-speed CSI-2 interface for image data transfer.
  • High-resolution support: Capable of handling high-definition and ultra-high-definition video signals.
  • Image processing functions: May include features such as color space conversion, scaling, and format conversion.
  • Low power consumption: Designed for energy-efficient operation in embedded systems.
  • Compact package: Allows for integration in space-constrained applications.

Benefits

  • Connectivity: Enables seamless connection between HDMI sources and CSI-2-based systems.
  • High-quality image processing: Delivers high-resolution video and image data with minimal loss.
  • Flexibility: Supports a wide range of video formats and resolutions.
  • Integration: Simplifies system design by integrating HDMI to CSI-2 conversion in a single chip.
  • Efficiency: Low power consumption reduces overall system power requirements.

Additional Details

The TC358775XBG(EL1) typically requires an external power supply and configuration through I2C or SPI interfaces. It may also include features such as HDCP content protection. The "EL1" suffix likely indicates the specific package type and environmental compliance. Refer to the product datasheet for detailed specifications, timing diagrams, application circuit recommendations, and programming information.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,065 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess