EN
  • EN
  • DE

TC4052BFN

Part No TC4052BFN
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE 8-CHANNEL MULTIPLEXER/DEMULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Win Source Part Number 196391-TC4052BFN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC4052BFN CAD Model

Description

The TC4052BFN is a high-speed CMOS analog multiplexer/demultiplexer manufactured by Toshiba Semiconductor and Storage. This device, part of the TC4000 series, offers a wide operating voltage range and high noise immunity, making it suitable for a variety of analog and digital switching applications where dual 4-channel multiplexing is required.

Applications

  • Analog signal selection
  • Data acquisition systems
  • Audio and video signal routing
  • Test and measurement equipment
  • Communication systems

Features

  • Low ON resistance: Provides low ON resistance to minimize signal attenuation and distortion.
  • Wide operating voltage range: Operates over a broad voltage range for flexible circuit design.
  • High noise immunity: CMOS technology provides excellent noise immunity, preventing false triggering.
  • Low power consumption: CMOS design ensures low power consumption, suitable for battery-powered devices.
  • Single or dual supply operation: Can be operated with either a single or dual power supply for versatility.
  • Two binary control inputs: Selects one of four channels for each of the two multiplexers using two binary control inputs (A and B).

Benefits

  • Improved signal integrity: Low ON resistance ensures minimal signal degradation.
  • Increased system flexibility: Wide operating voltage range and single/dual supply operation allow flexible integration.
  • Reduced power consumption: Low power consumption contributes to energy efficiency.
  • Enhanced system reliability: High noise immunity reduces errors caused by noise.
  • Dual 4-channel multiplexing: Provides two independent 4-channel multiplexers in a single package, saving board space and reducing complexity.

Additional Details

The TC4052BFN is available in a SOP-16 (Small Outline Package). Its operating temperature range is between -40°C to +85°C. This device uses CMOS technology. Break-before-make switching is incorporated to prevent shorts when switching channels. It supports bi-directional signal flow.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess