EN
  • EN
  • DE

TC5565AFL-10

Part No TC5565AFL-10
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Description 65,536 bit static random access memory organized as 8,192 words by 8 bits using CMOS technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196655-TC5565AFL-10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC5565AFL-10 CAD Model

Description

The TC5565AFL-10 is a 65,536-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 8,192 words by 8 bits. This SRAM is designed for applications requiring very fast access times and low power consumption. The '10' in the part number indicates an access time of 100 ns.

Applications:

  • High-speed cache memory: Used in systems where extremely fast data retrieval is essential.
  • Graphics processing: Employed in graphics cards and systems for quick access to frame buffer data.
  • Real-time systems: Suitable for real-time applications requiring immediate data availability.
  • High-performance computing: Utilized in high-performance computing systems to enhance overall speed.
  • Data acquisition systems: Incorporated in data acquisition systems for rapid storage and retrieval of data.

Features:

  • Ultra-fast access: Offers a very fast access time of 100 ns, allowing for near-instantaneous data retrieval.
  • Low power consumption: Designed for low-power operation, suitable for energy-sensitive applications.
  • Fully static operation: Requires no clock or refresh cycles, simplifying design and reducing overhead.
  • TTL compatible inputs and outputs: Ensures compatibility with standard TTL logic levels, easing integration.
  • Single 5V power supply: Operates from a single 5V power supply, simplifying power supply design.
  • Three-state outputs: Facilitates easy memory expansion and bus interfacing, allowing for flexible system configurations.

Benefits:

  • Exceptional system performance: Ultra-fast access times lead to significant improvements in system responsiveness and speed.
  • Reduced energy consumption: Low-power design minimizes energy usage, prolonging battery life in portable devices.
  • Simplified system design: Static operation eliminates the need for complex timing control.
  • Seamless integration: TTL compatibility ensures smooth integration with existing systems and components.
  • Enhanced cost-effectiveness: Delivers high-performance memory at a competitive price point.

The TC5565AFL-10 is commonly available in DIP packages, providing a straightforward solution for prototyping and manufacturing. It's an ideal choice for applications where speed and reliability are paramount.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $18.9600
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess