The TC74AC02AF is a high-speed CMOS quad 2-input NOR gate integrated circuit manufactured by Toshiba Semiconductor and Storage. This device belongs to the Advanced CMOS (AC) logic family, offering a combination of high-speed performance and low power consumption.
Applications:
- General-purpose logic in digital circuits.
- Data processing systems.
- Signal inversion and combination.
- Control circuits in electronic devices.
- Address decoding in memory systems.
Features:
- High-speed operation: tpd = 5.0 ns (typ.) at VCC = 5V.
- Low power consumption: ICC = 8 μA (max.) at VCC = 5V.
- Wide operating voltage range: VCC = 2V to 6V.
- High noise immunity: VNIH = VNIL = 28 % VCC (min.).
- Output drive capability: 15 LSTTL loads.
Benefits:
- Fast switching speeds enable high-performance digital systems.
- Low power consumption reduces energy costs and extends battery life.
- Wide operating voltage range provides flexibility in circuit design.
- High noise immunity ensures reliable operation in noisy environments.
- Strong output drive allows for driving multiple devices.
Additional Details:
The TC74AC02AF comes in a small outline package (SOP). It operates within a temperature range of -40°C to +85°C, making it suitable for a variety of operating environments. The device is functionally equivalent to other standard 74AC02 NOR gate ICs. NOR gates are fundamental logic components commonly used to implement other logic functions and are crucial in creating complex digital circuits.
The 'AC' family of logic gates provides a significant speed improvement over older logic families while maintaining low power consumption. Toshiba is known for the reliability and performance of their semiconductor products.