EN
  • EN
  • DE

TC74AC157P

Part No TC74AC157P
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description QUAD 2-CHANNEL MULTIPLEXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 196903-TC74AC157P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC157P CAD Model

Description

The TC74AC157P is a high-speed quad 2-to-1 line multiplexer manufactured by Toshiba Semiconductor and Storage. It belongs to the Advanced CMOS (AC) logic family, known for its improved speed and lower power consumption compared to standard CMOS logic. This device features four independent 2-input multiplexers, each selecting one of two data inputs based on a common select input. The selected data is then routed to the corresponding output.

Applications:

  • Data Selection: Used to select one of two data sources for processing or transmission.
  • Address Multiplexing: Employed in memory systems to multiplex address lines, reducing pin count.
  • Logic Function Generation: Utilized to implement various logic functions by appropriately connecting the inputs.
  • Peripheral Selection: Used to select between multiple peripherals or devices connected to a system.

Features:

  • High Speed Operation: Propagation delay times are typically in the nanosecond range.
  • Quad 2-to-1 Multiplexer: Contains four independent 2-input multiplexers in a single package.
  • Common Select Input: A single select input controls all four multiplexers.
  • Low Power Consumption: Characteristic of CMOS technology.
  • Wide Operating Voltage Range: Typically operates from 2V to 6V.
  • High Noise Immunity: Provides reliable operation in noisy environments.

Benefits:

  • Improved System Performance: High-speed operation reduces signal delays, enhancing overall system performance.
  • Reduced Power Consumption: CMOS technology minimizes power requirements, contributing to energy efficiency.
  • Increased System Flexibility: Enables flexible data selection and routing options.
  • Simplified Circuit Design: Integration of four multiplexers in a single package reduces component count and simplifies board layout.
  • Efficient Data Selection: Streamlines data selection processes in various applications.

Additional Details:

The TC74AC157P is available in a PDIP (Plastic Dual In-line Package). When the select input is low, the A inputs are selected; when the select input is high, the B inputs are selected. The device is designed to interface directly with other CMOS, NMOS, and TTL logic families.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess