EN
  • EN
  • DE

TC74HC4020AF(EL

Part No TC74HC4020AF(EL
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749834-TC74HC4020AF(EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC4020AF(EL CAD Model

Description

The TC74HC4020AF(EL is a 14-stage binary counter manufactured by Toshiba Semiconductor and Storage. It's a high-speed CMOS logic IC that performs binary counting operations, widely used in frequency dividers, timers, and control circuits.

Applications

  • Frequency Dividers: Used to divide input clock frequencies to generate lower frequencies for various applications.
  • Timers: Employed in timing circuits to generate time delays and control the duration of events.
  • Control Circuits: Integrated into control circuits to implement sequential logic and control operations.
  • Digital Clocks: Used as the core counting element in digital clock designs.
  • Event Counters: Applied as event counters for measuring the number of occurrences of specific events.
  • Address Generation: Used for address generation in memory systems and other digital circuits.

Features

  • 14-Stage Binary Counter: Provides 14 stages of binary counting.
  • High-Speed Operation: Operates at high speeds, typically up to 30 MHz.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2V to 6V.
  • Low Power Consumption: Consumes very little power.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and low power dissipation.
  • SOIC Package: Available in a SOIC (Small Outline Integrated Circuit) package for surface mount assembly.

Benefits

  • Versatile Counting: Provides versatile binary counting capabilities for a wide range of applications.
  • High-Speed Performance: Enables high-speed operation in demanding applications.
  • Flexible Operating Voltage: Operates over a wide voltage range, allowing for use in various systems.
  • Energy Efficient: Low power consumption minimizes energy usage.
  • Easy to Integrate: SOIC package allows for easy integration into surface mount assemblies.

Additional Details

The TC74HC4020AF(EL offers a robust and versatile solution for binary counting applications. Its high-speed operation, wide operating voltage range, and low power consumption make it an ideal choice for various digital circuits. The (EL) suffix often denotes a specific tape and reel packaging option for automated assembly. Consult the Toshiba datasheet for detailed specifications and application guidelines.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9030 $58.8360
29+ $4.0229 $116.6641
45+ $3.8970 $175.3650
62+ $3.7711 $233.8082
80+ $3.6463 $291.7040
107+ $3.2687 $349.7509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,410 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess