EN
  • EN
  • DE

TC74HCT04AF(F)

Part No TC74HCT04AF(F)
Manufacturer Toshiba Semiconductor and Storage
Description Inverter 6-Element CMOS 14-Pin SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
Logic Function Inverter
RoHS Compliant
Win Source Part Number 1176853-TC74HCT04AF(F)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HCT04AF(F) CAD Model

Description

The TC74HCT04AF(F) is a high-speed CMOS hex inverter manufactured by Toshiba Semiconductor and Storage. It features six independent inverters in a single package, providing a convenient solution for signal inversion and logic functions. This device is designed for use in a wide range of digital circuits.

Applications

  • Signal Inversion
  • Oscillators
  • Logic Gates
  • Digital Circuits
  • Buffers
  • Interface Circuits

Features

  • Number of Inverters: Six independent inverters
  • Supply Voltage: 4.5V to 5.5V operating voltage range
  • High Speed: High-speed operation with typical propagation delay of 8ns
  • Low Power Consumption: Low quiescent current
  • TTL Compatibility: TTL compatible inputs
  • Package: SOIC (Small Outline Integrated Circuit) package
  • Operating Temperature: Wide operating temperature range

Benefits

  • Convenient Inversion: Provides six inverters in a single package, saving board space
  • High-Speed Performance: Fast propagation delay enables high-speed operation
  • Low Power: Reduces overall system power consumption
  • TTL Compatibility: Seamless interface with TTL logic circuits
  • Easy Integration: Standard SOIC package simplifies board design
  • Versatile Application: Suitable for various digital circuit designs
  • Reliable Operation: Provides stable and dependable signal inversion

Additional Details

The TC74HCT04AF(F) is commonly used in digital circuits where signal inversion is required. Its high-speed operation makes it suitable for applications requiring fast response times. The device’s TTL compatibility ensures easy integration with standard logic circuits. Its low power consumption reduces overall system power requirements. The SOIC package allows for easy surface mounting and efficient board layout. This hex inverter provides a cost-effective and reliable solution for signal inversion and logic functions in a wide range of electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess