EN
  • EN
  • DE

TC74LCX16244FT

Part No TC74LCX16244FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Low-Voltage 16-Bit Bus Buffer with 5-V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Win Source Part Number 197012-TC74LCX16244FT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Clock & Timing, Signal Processing
Ultra Librarian 3D Model Ultra Librarian TC74LCX16244FT CAD Model

Description

The TC74LCX16244FT from Toshiba Semiconductor and Storage is a 16-bit non-inverting buffer/line driver designed for high-speed, low-voltage operation in 3.3V systems. This device is part of the LCX family, which are known for their low voltage operation and high-speed performance. It is specifically designed to improve both the performance and density of high-speed memory systems.

Applications

  • High-speed memory systems
  • Data transmission
  • Address buffering
  • Clock driving
  • Bus interface in low-voltage systems

Features

  • Operating voltage range: 2.0V to 3.6V
  • High-speed operation: tpd = 4.5 ns (max) at VCC = 3.3V
  • Output drive capability: ±24 mA at VCC = 3.3V
  • Low power dissipation: ICC = 10 μA (max) at VCC = 3.3V
  • TTL compatible inputs
  • Available in TSSOP package for high-density mounting
  • Non-inverting outputs

Benefits

  • Improved system performance due to high-speed operation.
  • Reduced power consumption, contributing to energy efficiency.
  • Direct interface with TTL devices, simplifying system design.
  • Increased board density due to the availability of TSSOP package.
  • Enhanced signal integrity due to high output drive capability.

Additional Details

The TC74LCX16244FT features TTL-compatible inputs, allowing it to interface seamlessly with older 5V TTL logic while operating at 3.3V. This simplifies the design of mixed-voltage systems. The device provides a high output drive capability (±24 mA), ensuring reliable signal transmission across the bus. The low power consumption (ICC = 10 μA max) makes it suitable for portable and battery-powered applications. Its propagation delay is typically around 4.5ns, depending on the supply voltage and load conditions. The device is supplied in a thin shrink small outline package (TSSOP), which is ideal for space-constrained applications.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess