EN
  • EN
  • DE

TC74LVX374F(F)

Part No TC74LVX374F(F)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07/10+
Reference case SOP5.2MM
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749845-TC74LVX374F(F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LVX374F(F) CAD Model

Description

The TC74LVX374F(F) is an octal D-type flip-flop manufactured by Toshiba Semiconductor and Storage. It features a three-state output, making it suitable for bus-oriented applications. This device is part of the LVX family, known for its low-voltage operation and high-speed performance. It is commonly used in digital systems for data storage and transfer.

Applications:

  • Data storage registers
  • Address buffers
  • Memory interface circuits
  • Bus transceivers
  • General-purpose digital logic

Features:

  • Octal D-type flip-flops
  • Three-state outputs
  • Low-voltage operation (3.3V)
  • High-speed performance
  • Positive-edge triggered
  • Output enable control

Benefits:

  • Efficient data storage
  • Direct connection to bus systems
  • Compatibility with low-voltage logic
  • Fast data transfer rates
  • Synchronous data loading
  • Flexible control over output states

Additional Details:

The TC74LVX374F(F) contains eight D-type flip-flops, each capable of storing one bit of data. The flip-flops are positive-edge triggered, meaning that data is loaded into the flip-flop on the rising edge of the clock signal. The three-state outputs allow the device to be connected directly to a bus system, where multiple devices share the same data lines. The output enable control allows the outputs to be either enabled (driving the bus) or disabled (high impedance), preventing bus contention.

Specific technical specifications include the supply voltage range, propagation delay, and output drive capability. The device operates at a supply voltage of 3.3V, making it compatible with other low-voltage logic devices. The propagation delay is typically in the nanosecond range, allowing for high-speed data transfer. The output drive capability specifies the amount of current that the outputs can source or sink. The TC74LVX374F(F) is available in a surface-mount package, allowing for efficient use of board space. It is commonly used in memory interface circuits, address buffers, and other applications where data storage and transfer are required.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess