The TC74VCX16244FT is a 16-bit Buffer/Line Driver with 3-State Outputs from Toshiba Semiconductor and Storage. This device is designed for low-voltage operation, high-speed data transfer, and minimal power consumption. It is commonly used in applications requiring the buffering and driving of signals across a data bus, particularly in memory interfacing and data transmission systems.
Applications
- Memory interfacing
- Data bus buffering
- Address line driving
- Multiplexed bus systems
- High-speed data transmission
Features
- Low-voltage operation: VCC = 1.2 V to 3.6 V
- High-speed operation: tpd = 3.0 ns (typ.) at VCC = 3.3 V
- Low power consumption: ICC = 4.0 μA (max) at VCC = 3.6 V
- High noise immunity
- Output drive capability: ±24 mA at VCC = 3.0 V
- 16-bit buffer/line driver
- 3-State Outputs
- Package: TSSOP48
Benefits
- Improved signal integrity due to efficient data buffering.
- Extended battery life in portable devices because of low power consumption.
- Fast data transfer enabled by high-speed operation.
- Versatile application due to a wide operating voltage range.
- Bus sharing capabilities through 3-state outputs.
The TC74VCX16244FT is a 16-bit non-inverting buffer/line driver with three-state outputs. The outputs are controlled by an output enable (OE) input. When OE is low, the device passes data from the inputs to the outputs. When OE is high, the outputs are in a high-impedance state. It's packaged in a TSSOP48 (Thin Shrink Small Outline Package), saving significant board space. The FT suffix typically designates a specific manufacturing or testing process.