EN
  • EN
  • DE

TC74VHC540F(EL

Part No TC74VHC540F(EL
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0722+
Reference case SOP20
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727584-TC74VHC540F(EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC540F(EL CAD Model

Description

The TC74VHC540F(EL is a high-speed CMOS octal buffer/line driver with three-state outputs manufactured by Toshiba Semiconductor and Storage. This device is commonly used in applications requiring buffered outputs and high-speed data transmission, such as memory interfacing, address buffering, and general-purpose logic circuits.

Applications

  • Memory interfacing: Used as a buffer between memory and a microprocessor, improving signal integrity and drive capability.
  • Address buffering: Employed to buffer address lines in memory systems, increasing fan-out and reducing signal loading.
  • Data bus buffering: Used to buffer data lines in data bus systems, enhancing signal strength and noise immunity.
  • Line driving: Drives long or heavily loaded signal lines, ensuring reliable signal transmission.
  • General-purpose logic: Can be used in a variety of general-purpose logic applications where buffering or signal amplification is required.

Features

  • High-speed operation: Provides fast propagation delays for high-speed data transmission.
  • Three-state outputs: Allows outputs to be disabled, enabling multiple devices to share a common bus.
  • Low power consumption: Operates with low power dissipation, making it suitable for battery-powered applications.
  • Wide operating voltage range: Supports a wide range of operating voltages.
  • CMOS technology: Provides high noise immunity and low static current.

Benefits

  • Improved signal integrity: Buffers signals to reduce noise and signal degradation.
  • Increased drive capability: Provides sufficient drive current to drive heavily loaded lines.
  • Enhanced system performance: Improves the overall performance of digital systems by providing fast and reliable signal transmission.
  • Reduced power consumption: Contributes to energy efficiency in electronic devices.
  • Simplified circuit design: Facilitates easy integration into existing circuits.

Technical Specifications

The TC74VHC540F(EL operates with a supply voltage and features a propagation delay time. It is available in a surface mount package. The three-state outputs are controlled by an output enable (OE) input. The device's inputs are TTL compatible. Refer to the Toshiba Semiconductor and Storage datasheet for detailed specifications, including supply voltage range, propagation delay times, output current drive capability, input logic levels, operating temperature range, and package dimensions. The datasheet will also provide information on the device's switching characteristics and timing parameters.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess