The TC74VHC86F from Toshiba is a high-speed CMOS Quad Exclusive-OR Gate fabricated with silicon gate CMOS technology. It achieves high-speed operation while maintaining CMOS low power dissipation.
Applications:
- Parity generators and checkers
- Arithmetic logic units (ALUs)
- Data encryption
- Code converters
- Digital comparators
Features:
- High-speed operation: tpd = 4.5 ns (typ.) at VCC = 5V
- Low power consumption: ICC = 4.0 μA (max) at Ta = 25°C
- Wide operating voltage range: VCC = 2V to 5.5V
- TTL compatible input thresholds
- Symmetrical output drive capability
Benefits:
- Fast processing speed, crucial for time-sensitive applications.
- Energy efficiency, ideal for portable and battery-powered systems.
- Flexible application due to the wide operating voltage range.
- Easy integration with TTL logic circuits.
- Balanced output performance, ensuring reliable signal transmission.
Additional Details:
The TC74VHC86F contains four independent Exclusive-OR gates. The output of each gate is high only when one, but not both, of its inputs are high. The device is available in a surface-mount package (SOP), suitable for high-density PCB layouts. The operating temperature range is -40°C to +85°C. The symmetrical output drive provides balanced current sourcing and sinking capabilities, ensuring consistent signal integrity.