EN
  • EN
  • DE

TC78B006FNG(O

Part No TC78B006FNG(O
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SSOP16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749876-TC78B006FNG(O
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC78B006FNG(O CAD Model

Description

The TC78B006FNG(O) is a brushed DC motor driver manufactured by Toshiba Semiconductor and Storage. It's designed to efficiently and precisely control the speed and direction of brushed DC motors in a variety of applications. This compact and reliable driver offers a range of protective features, making it suitable for use in demanding environments.

Applications:

  • Robotics: Used for controlling the movement of robotic arms, wheels, and other actuators.
  • Consumer Electronics: Found in devices like electric toothbrushes, shavers, and toys.
  • Industrial Equipment: Employed in small-scale conveyor systems, valve control, and pump control.
  • Office Automation: Integrated in printers, scanners, and other office equipment to control motor-driven functions.
  • Automotive: Used in automotive applications such as electric mirrors and window lifts.

Features:

  • Low On-Resistance: Minimizes power dissipation, enhancing energy efficiency and reducing heat generation.
  • Wide Operating Voltage Range: Allows for flexible use with various power supplies.
  • Built-in Protection Circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the device and the motor.
  • PWM Control: Enables precise speed control of the motor through Pulse Width Modulation.
  • Compact Package: Facilitates easy integration into space-constrained applications.
  • Forward, Reverse, and Brake Modes: Offers versatile control options for the motor.

Benefits:

  • Enhanced Energy Efficiency: The low on-resistance contributes to reduced power consumption and lower operating costs.
  • Increased Reliability: Built-in protection features ensure the device's durability and prevent damage from electrical or thermal stress.
  • Precise Motor Control: PWM control enables smooth and accurate speed regulation, improving the performance of the motor-driven system.
  • Simplified System Design: The compact package and integrated features streamline the design process and reduce the overall system size.
  • Versatile Application: The wide operating voltage range and multiple control modes make the driver suitable for a broad range of applications.

Additional Details:

The TC78B006FNG(O) typically features a small surface-mount package. It operates within a specified temperature range, usually from -40°C to +85°C. The device is designed to be controlled by a microcontroller or other digital logic circuit. The specific voltage and current ratings vary depending on the specific configuration. Refer to the Toshiba datasheet for detailed electrical characteristics and application guidelines. Proper heat sinking may be required depending on the application and the motor's power requirements. The device incorporates an undervoltage lockout (UVLO) function to prevent malfunction during power-up and power-down sequences.

You May Also Be Interested in

Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Allegro MicroSystems, LLC
Lowest to $2.1401
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Toshiba Semiconductor and Storage
Lowest to $1.4942
Toshiba Semiconductor and Storage
Lowest to $2.3760
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1495 $64.4850
70+ $1.7637 $123.4590
105+ $1.7082 $179.3610
140+ $1.6540 $231.5600
185+ $1.5985 $295.7225
245+ $1.4334 $351.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess