EN
  • EN
  • DE

TC7SG02

Part No TC7SG02
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358611-TC7SG02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SG02 CAD Model

Description

The TC7SG02 is a single 2-input exclusive-NOR gate (XNOR) from Toshiba Semiconductor and Storage. This logic gate performs the Boolean function Y = A ⊕ B, where Y is the output and A and B are the inputs. It's part of Toshiba's small logic series, designed for applications where space is a premium.

Applications

  • Data Communication: Used in error detection and correction circuits.
  • Digital Comparators: Forms the core of circuits that compare two binary inputs.
  • Parity Generators and Checkers: Employed in systems requiring parity checking for data integrity.
  • Secure Communication Systems: Can be used in encryption/decryption processes.
  • Address Decoding: Utilized in memory systems for address decoding logic.

Features

  • Single Gate Package: Contains one 2-input XNOR gate in a compact package.
  • Wide Operating Voltage Range: Operates typically from 1.65V to 5.5V.
  • High-Speed Operation: Offers fast propagation delay times, crucial for high-speed digital circuits.
  • Low Power Consumption: Minimizes power consumption, suitable for battery-powered devices.
  • Small Package Options: Available in various small surface-mount packages like SMV and USV.
  • Input Protection Circuitry: Includes input protection circuitry to prevent damage from electrostatic discharge (ESD).
  • Output Drive Capability: Moderate output drive capability for driving other logic gates.

Benefits

  • Space Saving: Small package size allows for high-density circuit design.
  • Simplified Circuit Design: Single gate implementation simplifies complex logic functions.
  • Improved System Performance: Fast propagation delay minimizes signal delays, improving system speed.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Enhanced Reliability: Input protection circuitry improves the reliability of the device.

Additional Details

The TC7SG02 is often available in different package options, each denoted by a suffix in the part number. These suffixes indicate the package type (e.g., SMV, USV) and tape-and-reel specifications. It is important to consult the datasheet for specific electrical characteristics, such as propagation delay times, input and output voltage levels, and power consumption figures for various supply voltages. The operating temperature range is typically -40°C to +85°C. This device is RoHS compliant, meaning it is free of hazardous substances.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,235+ $0.0936 $115.5960
1,900+ $0.0912 $173.2800
2,635+ $0.0878 $231.3530
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess