EN
  • EN
  • DE

TC7SH02F

Part No TC7SH02F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 2-INPUT NOR GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265329-TC7SH02F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SH02F CAD Model

Description

The TC7SH02F is a single 2-input NOR gate manufactured by Toshiba Semiconductor and Storage. It is part of the Tiny Logic series, designed for low-voltage, low-power applications where space is limited. This device performs the Boolean NOR function: its output is high only when both inputs are low. Otherwise, the output is low.

Applications

  • Signal Inversion: Inverting a logic signal.
  • Simple Logic Functions: Implementing basic logic operations.
  • Level Shifting: Interfacing between different voltage levels (with appropriate external circuitry).
  • Low-Power Portable Devices: Used in devices that require minimal power consumption.

Features

  • Single 2-Input NOR Gate: Implements a single NOR logic function.
  • Low-Voltage Operation: Operates from 1.65 V to 5.5 V.
  • Low Power Consumption: Minimizes energy usage.
  • High-Speed Operation: Fast propagation delay times.
  • Small Package: Available in a small surface-mount package (SOT-23-5).

Benefits

  • Space Saving: Small package size allows for use in densely populated PCBs.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Simplified Design: Simple logic function simplifies circuit design.
  • Wide Operating Voltage Range: Can be used in various low-voltage applications.

Additional Details

The TC7SH02F is commonly available in a SOT-23-5 package. Key specifications include the supply voltage range, input voltage range, output voltage levels, and propagation delay times. The device's low power consumption is particularly beneficial in battery-powered applications where extending battery life is critical. The fast propagation delay times enable high-speed operation, making it suitable for applications that require quick response times.

The small package size of the TC7SH02F allows it to be used in densely populated printed circuit boards, making it ideal for portable devices and other space-constrained applications. The wide operating voltage range provides flexibility in design, allowing the device to be used in various low-voltage systems. The Toshiba TC7SH02F provides a compact and efficient solution for implementing NOR logic functions in a wide range of electronic devices. Its ease of use and reliable performance make it a popular choice for many applications.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1097 $58.1410
1,285+ $0.0901 $115.7785
1,975+ $0.0878 $173.4050
2,740+ $0.0843 $230.9820
3,525+ $0.0820 $289.0500
4,690+ $0.0739 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess