EN
  • EN
  • DE

TC7SZ04AFE

Part No TC7SZ04AFE
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215187-TC7SZ04AFE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SZ04AFE CAD Model

Description

The TC7SZ04AFE is a single inverter (NOT gate) from Toshiba Semiconductor and Storage. This device belongs to the TC7SZ series, characterized by its ultra-small packaging and low-voltage operation. The 'AFE' suffix usually indicates a specific packaging or marking variation. It performs the basic logical inversion function: the output is the logical inverse (opposite) of the input. This inverter is ideal for applications requiring low power consumption and minimal board space.

Applications

  • Portable Electronics: Used extensively in smartphones, tablets, and other mobile devices.
  • Consumer Electronics: Integrated into televisions, remote controls, and audio equipment.
  • Industrial Automation: Utilized in sensors, control systems, and PLCs.
  • Computing: Employed in computer peripherals, embedded systems, and interface cards.
  • IoT (Internet of Things): Integrated into smart home devices, wearables, and connected sensors.

Features

  • Single Inverter (NOT Gate): Performs logical inversion.
  • Low-Voltage Operation: Designed for low-voltage power supplies, conserving energy.
  • High-Speed Switching: Offers fast propagation delays for high-frequency operation.
  • Ultra-Small Package: Available in extremely small surface-mount packages (e.g., ESV package).
  • Wide Operating Temperature Range: Functions reliably across a broad range of temperatures.

Benefits

  • Extended Battery Life: Low-voltage operation reduces power consumption.
  • Compact System Design: Ultra-small package enables high-density circuit board layouts.
  • Improved System Performance: High-speed switching enhances overall system responsiveness.
  • Reliable Inversion: Provides a stable and dependable logic inversion function.
  • Simplified Circuit Design: Single inverter simplifies digital logic implementation.

The TC7SZ04AFE typically comes in an ESV (Extra Small Variation) package. It operates on a supply voltage range between approximately 1.65V and 5.5V. The input voltage levels are compatible with CMOS and TTL logic. The propagation delay is usually very short, typically in the nanosecond range. Designed for surface-mount technology (SMT) assembly, facilitating high-volume manufacturing.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,800 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess