The TC7SZ04FE is a single inverter logic gate manufactured by Toshiba Semiconductor and Storage. It's part of the TinyLogic series, known for its small size and low power consumption. This inverter performs the logical NOT operation, meaning that it outputs the inverse of its input signal. It is commonly used in a variety of digital circuits for signal inversion, buffering, and clock driving.
Applications:
- Signal Inversion: Used to invert digital signals in logic circuits.
- Buffering: Acts as a buffer to isolate sensitive circuits from load effects.
- Clock Driving: Used to drive clock signals in digital systems.
- Level Shifting: Can be used to shift voltage levels between different logic families.
- Simple Logic Functions: Implements basic logic functions in combination with other logic gates.
Features:
- Single Inverter: Contains one independent inverter gate.
- Tiny Package: Available in a small package (e.g., US8) for space-constrained applications.
- Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
- Wide Operating Voltage Range: Supports a wide range of supply voltages.
- High-Speed Operation: Offers fast switching speeds for high-frequency applications.
Benefits:
- Space Saving: Small package size allows for dense circuit designs.
- Energy Efficient: Low power consumption minimizes energy waste and extends battery life.
- Versatile: Can be used in a variety of applications due to its wide operating voltage range and high-speed operation.
- Simplified Design: Simplifies circuit design by providing a basic logic function in a single package.
- Improved Signal Integrity: Buffering capability improves signal integrity by isolating circuits.
Technical Specifications: The TC7SZ04FE typically operates with a supply voltage ranging from 1.65V to 5.5V. It features a typical propagation delay time in the nanosecond range. The input and output pins are ESD protected. Consult the Toshiba datasheet for specific parameters such as propagation delay, input capacitance, and operating temperature range. This device uses CMOS technology, which ensures low static power dissipation.