EN
  • EN
  • DE

TD62064BFG(5,EL)

Part No TD62064BFG(5,EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215652-TD62064BFG(5,EL)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TD62064BFG(5,EL) CAD Model

Description

The TD62064BFG(5,EL) is a high-voltage, high-current Darlington transistor array manufactured by Toshiba Semiconductor and Storage. This device comprises four NPN Darlington transistor pairs meticulously designed for driving inductive loads, including relays, solenoids, and motors. Each channel is engineered to handle up to 1.5A of output current and withstand voltages up to 50V. The 'BFG' and '(5,EL)' suffixes denote specific variations related to packaging and environmental compliance, likely referencing RoHS standards or other specific environmental or manufacturing processes.

Applications:

  • Relay drivers in high-performance industrial control systems
  • Solenoid drivers within advanced automotive electronic control units (ECUs)
  • Precision stepper motor drivers in sophisticated robotic platforms
  • High-efficiency DC motor drivers for demanding industrial equipment
  • Lamp drivers in intelligent lighting and signage systems
  • Logic buffering and amplification in critical digital signal processing
  • Line drivers for robust data transmission in harsh environments

Features:

  • Four independent Darlington transistor arrays
  • High output voltage rating: 50 V (minimum)
  • Substantial output current capacity: 1.5 A (maximum) per driver
  • Direct compatibility with TTL and 5V CMOS logic levels
  • Integrated suppression diodes for effective management of inductive loads
  • Package: SOP-16 (Small Outline Package) with specific environmental and manufacturing process compliance (BFG and 5,EL)

Benefits:

  • Streamlined interfacing between low-level logic circuits and high-power load devices
  • Reduced bill of materials (BOM) costs through integrated Darlington arrays and suppression diodes
  • Enhanced system reliability and longevity due to built-in protection against inductive kickback
  • Simplified implementation across diverse applications stemming from TTL/CMOS compatibility
  • Space-optimized designs enabled by the compact SOP-16 package
  • Compliance with stringent environmental standards (likely RoHS) and specific manufacturing processes denoted by '(5,EL)'

Additional Details:

The TD62064BFG(5,EL) incorporates internal suppression diodes connected between the outputs and the common cathode, effectively mitigating voltage spikes induced by inductive loads. This negates the necessity for external flyback diodes, thereby simplifying circuit design and minimizing component count. Direct compatibility with TTL and 5V CMOS logic levels facilitates seamless integration with microcontrollers and digital circuits. The SOP-16 package is optimally suited for surface-mount assembly, conserving valuable board space and enabling the development of highly compact designs. The 'BFG' suffix signifies adherence to stringent environmental standards like RoHS, while '(5,EL)' likely indicates specific requirements related to the manufacturing process or materials used, potentially related to lead-free compliance or other specific industry standards.

Each Darlington transistor pair comprises two NPN transistors interconnected in a Darlington configuration, delivering substantial current gain and empowering the device to drive loads requiring significant current. The robust output voltage and current handling capabilities render the TD62064BFG(5,EL) exceptionally well-suited for a broad spectrum of applications involving inductive loads and high-power switching, particularly in environments demanding both high performance and adherence to stringent environmental and manufacturing standards.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4188 $67.0940
11+ $11.0106 $121.1166
17+ $10.6664 $181.3288
23+ $10.3222 $237.4106
29+ $9.9780 $289.3620
39+ $8.9466 $348.9174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess