EN
  • EN
  • DE

TK100J10NE

Part No TK100J10NE
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217120-TK100J10NE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK100J10NE CAD Model

Description

The TK100J10NE is an N-channel power MOSFET produced by Toshiba Semiconductor and Storage. It's designed for efficient power conversion and control in various applications. Key features include low on-resistance, minimizing conduction losses, and fast switching speed, reducing switching losses. These characteristics lead to improved overall system efficiency. The MOSFET is typically available in a through-hole package, suitable for applications where reliable mechanical mounting and effective heat dissipation are important.

Applications:

  • Switching Power Supplies
  • Motor Drives
  • DC-DC Converters
  • Uninterruptible Power Supplies (UPS)
  • High-Frequency Power Conversion Circuits

Features:

  • N-channel MOSFET
  • Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses for higher efficiency.
  • High Drain Current (ID): Allows for handling substantial power loads.
  • Fast Switching Speed: Reduces switching losses at higher frequencies.
  • Through-Hole Package: Offers robust mounting and facilitates heat dissipation.
  • Avalanche Energy Rating: Enhances ruggedness and reliability.

Benefits:

  • Increased Efficiency: Low on-resistance and fast switching minimize power losses.
  • Improved Thermal Performance: Through-hole package allows for efficient heat dissipation.
  • Higher Power Density: Handles significant power in a compact form factor.
  • Enhanced Reliability: Avalanche energy rating provides robustness against voltage transients.
  • Simplified Design: Easy to implement and integrate into power electronic circuits.

Additional Details:

The TK100J10NE typically has a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating specific to its operating conditions, as detailed in the datasheet. The gate-source voltage (VGS) rating is usually ±20V. This MOSFET generally uses advanced trench technology, optimizing on-resistance and switching characteristics. Proper gate drive and thermal management are essential for optimal performance and longevity. Designers should always consult the official datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5174 $60.6914
26+ $4.5276 $117.7176
40+ $4.3855 $175.4200
55+ $4.2446 $233.4530
71+ $4.1026 $291.2846
95+ $3.6787 $349.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess