EN
  • EN
  • DE

TLP152(E(T

Part No TLP152(E(T
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1336+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735271-TLP152(E(T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP152(E(T CAD Model

Description

The TLP152(E(T is a high-speed photocoupler from Toshiba Semiconductor and Storage. This device consists of a gallium arsenide infrared emitting diode optically coupled to a phototransistor. It is designed for high-speed signal isolation and is commonly used in digital interfaces, programmable logic controllers (PLCs), and various control systems.

Applications:

  • Digital Interfaces: Used for isolating digital signals between different voltage domains.
  • Programmable Logic Controllers (PLCs): Employed in I/O modules for electrical isolation.
  • Inverter Circuits: Used for signal isolation in inverter applications.
  • Switching Power Supplies: Utilized for feedback control and isolation.
  • Industrial Control Systems: Suitable for isolating control signals in harsh environments.

Features:

  • High-Speed Switching: Enables fast data transmission and signal isolation.
  • High Isolation Voltage: Provides excellent electrical isolation between input and output.
  • Small Package: Compact package size for space-saving designs.
  • Low Input Current: Minimizes power consumption in the input circuit.
  • RoHS Compliant: Complies with RoHS directives for environmental safety.

Benefits:

  • Improved Safety: High isolation voltage ensures safety in high-voltage applications.
  • Fast Data Transmission: High-speed switching allows for efficient data transfer.
  • Reduced Noise: Provides electrical isolation, reducing noise and interference.
  • Compact Design: Small size enables integration into space-constrained applications.
  • Reliable Performance: Toshiba's quality ensures long-term reliability.

Additional Details:

The TLP152(E(T has a guaranteed isolation voltage of approximately 2500 Vrms or higher. It features a high common-mode transient immunity to prevent false triggering due to noise. The collector-emitter voltage is rated to ensure safe operation within specified circuit parameters. The forward current is designed to be low to minimize power consumption in the input stage. The switching speed is specified to facilitate fast signal transmission. The package is designed for automated assembly, reducing manufacturing costs and improving production efficiency. Its robust construction makes it suitable for use in demanding industrial environments. Toshiba's commitment to quality ensures that this photocoupler meets stringent performance and reliability standards.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2644 $50.2360
405+ $0.2474 $100.1970
630+ $0.2389 $150.5070
905+ $0.2218 $200.7290
1,175+ $0.2133 $250.6275
1,470+ $0.2047 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 283,990 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess