EN
  • EN
  • DE

TLP185(GB-TPL

Part No TLP185(GB-TPL
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1745+
Reference case SOP-4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727862-TLP185(GB-TPL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP185(GB-TPL CAD Model

Description

The TLP185(GB-TPL is a high-isolation, miniature phototransistor optocoupler manufactured by Toshiba Semiconductor and Storage. This device is designed for isolating low-voltage control circuits from high-voltage power circuits, preventing electrical noise and potential damage from propagating between the two.

Applications

  • Industrial Control Systems
  • Power Supplies
  • Microcontroller Isolation
  • Motor Control Circuits
  • Digital Logic Isolation

Features

  • High Isolation Voltage
  • Compact Package
  • High Collector-Emitter Voltage
  • Low Input Current
  • High Current Transfer Ratio (CTR)
  • RoHS Compliant

Benefits

  • Electrical Isolation: Provides high-voltage isolation between input and output, protecting sensitive control circuits.
  • Noise Immunity: Prevents electrical noise and transients from affecting the control circuit.
  • Compact Design: The small package size allows for high-density board layouts.
  • Efficient Operation: Low input current requirements minimize power consumption.
  • Reliable Performance: Offers stable and consistent performance in demanding environments.

Additional Details

The TLP185(GB-TPL consists of an infrared emitting diode (IRED) and a phototransistor, optically coupled in a small package. When current flows through the IRED, it emits infrared light, which activates the phototransistor, allowing current to flow between the collector and emitter. The electrical isolation is achieved because there is no direct electrical connection between the input and output circuits. The high isolation voltage rating of the TLP185(GB-TPL ensures that it can withstand high-voltage differences between the input and output circuits without breakdown. The compact package size makes it suitable for use in space-constrained applications. The high collector-emitter voltage rating allows the device to be used in circuits with relatively high voltage levels. The low input current requirement minimizes the power consumption of the input circuit. The current transfer ratio (CTR) is a key parameter that indicates the ratio of the collector current to the input current. A high CTR means that the device can deliver a relatively high output current with a small input current. The TLP185(GB-TPL is widely used in industrial control systems, power supplies, and other applications where electrical isolation is required. Toshiba's optocouplers are known for their high quality and reliability, making them a popular choice for demanding applications. The TLP185(GB-TPL's robust construction and precise electrical characteristics make it a dependable component in diverse isolation applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1111 $50.5505
965+ $0.1041 $100.4565
1,495+ $0.1006 $150.3970
2,140+ $0.0935 $200.0900
2,780+ $0.0900 $250.2000
3,470+ $0.0865 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,460 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess