EN
  • EN
  • DE

TLP185(GB-TPRE(T

Part No TLP185(GB-TPRE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOP4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716701-TLP185(GB-TPRE(T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP185(GB-TPRE(T CAD Model

Description

The TLP185(GB-TPRE(T is a Photocoupler from Toshiba Semiconductor and Storage. This device is an optically coupled isolator consisting of an infrared LED and a phototransistor. It provides electrical isolation between the input and output circuits, making it ideal for applications where safety isolation or noise immunity is required. The '(GB-TPRE(T' suffix likely refers to specific testing, grading, or packaging options.

Applications

  • Industrial Control Systems: Provides electrical isolation between control circuits and high-voltage power circuits.
  • Power Supplies: Used for feedback control in switching power supplies, providing isolation between the primary and secondary sides.
  • Motor Control: Isolates microcontroller or logic circuits from motor drive circuits, protecting them from voltage spikes and noise.
  • Communication Interfaces: Provides isolation in data communication interfaces such as RS-232, RS-485, and CAN bus.
  • Medical Equipment: Ensures patient safety by providing electrical isolation in medical devices.

Features

  • High Isolation Voltage: Provides high voltage isolation between the input and output circuits, ensuring safety and preventing ground loops.
  • Compact Package: Available in a small package, allowing for use in space-constrained applications.
  • High Current Transfer Ratio (CTR): Offers efficient signal transfer from the input to the output.
  • Low Input Current: Requires a low input current to activate the LED, minimizing power consumption.
  • Fast Switching Speed: Enables fast signal transmission.
  • RoHS Compliant: Complies with environmental regulations, ensuring safe and environmentally friendly operation.

Benefits

  • Electrical Isolation: Provides robust electrical isolation, protecting sensitive circuits from high voltages and noise.
  • Enhanced Safety: Ensures safety in high-voltage applications by isolating users and equipment from hazardous voltages.
  • Improved Noise Immunity: Reduces the effects of noise and ground loops, improving signal integrity.
  • Simplified Design: Compact package and easy-to-use interface simplify circuit design and reduce development time.
  • Environmentally Friendly: RoHS compliance ensures that the device meets environmental standards.

Additional Details

The TLP185(GB-TPRE(T features key electrical characteristics, including forward voltage (VF) for the LED, collector-emitter voltage (VCEO) for the phototransistor, and isolation voltage (Viso). The current transfer ratio (CTR) specifies the ratio of output current to input current. The datasheet includes information on switching times (ton and toff) and recommended operating conditions. External pull-up resistor is required on the output side. Careful layout practices are necessary to minimize parasitic capacitance and ensure optimal performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1111 $50.5505
965+ $0.1041 $100.4565
1,495+ $0.1006 $150.3970
2,140+ $0.0935 $200.0900
2,780+ $0.0900 $250.2000
3,470+ $0.0865 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,100 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess