EN
  • EN
  • DE

INTEL SRKJ3 - Intel Platinum 8351N 2.40GHz 36C 54M 225W

Part No INTEL SRKJ3 - Intel Platinum 8351N 2.40GHz 36C 54M 225W
Manufacturer Intel
Catalog CPU
Description Intel Platinum 8351N 2.40GHz 36C 54M 225W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423517-INTEL SRKJ3 - Intel Platinum 8351N 2.40GHz 36C 54M 225W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRKJ3 - Intel Platinum 8351N 2.40GHz 36C 54M 225W CAD Model

Description

The INTEL SRKJ3, featuring the Intel Xeon Platinum 8351N, is an epitome of high-performance computing designed to meet the needs of the most demanding data center and enterprise workloads. This powerhouse processor operates at a base frequency of 2.40GHz and boasts an astonishing 36 cores, making it an ideal choice for hyper-converged infrastructure, high-performance computing (HPC) environments, and large-scale cloud deployments. The sheer number of cores available significantly enhances parallel processing capabilities, allowing for an immense increase in throughput and the efficient handling of numerous simultaneous tasks. With a staggering 54MB of cache, the Platinum 8351N drastically reduces the time needed to access data and instructions, leading to faster processing speeds and remarkable improvements in overall system performance. The processor's 225W thermal design power (TDP) underscores its high-output performance characteristics, necessitating robust cooling solutions to ensure stable operation within server racks. It incorporates Intel's Turbo Boost Technology, which dynamically increases the processor's frequency based on workload demands, offering an added performance boost when required. Furthermore, it supports Intel Hyper-Threading Technology, enabling the CPU to process up to 72 threads concurrently, dramatically enhancing multitasking capabilities and operational efficiency in heavily threaded applications. The inclusion of advanced features like Intel vPro Technology and Virtualization Technology (VT-x) enhances its suitability for secure, high-density, and flexible virtualized server environments, making the Xeon Platinum 8351N a premier solution for enterprises aiming to optimize their IT infrastructure with cutting-edge technology.

You May Also Be Interested in

Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess