EN
  • EN
  • DE

TLP185(GR-TPR,SE(O

Part No TLP185(GR-TPR,SE(O
Manufacturer Toshiba Semiconductor and Storage
Description Coupler SO-6 100-300% 5MA 80V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
Win Source Part Number 1158817-TLP185(GR-TPR,SE(O
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP185(GR-TPR,SE(O CAD Model

Description

The Toshiba TLP185 is a small outline photorelay. This device integrates a high-efficiency infrared LED optically coupled to a high-voltage MOSFET, providing electrical isolation between the input and output. It is designed for a wide range of applications requiring solid-state switching with high isolation voltage and low on-resistance.

Applications:

  • Programmable Logic Controllers (PLCs): Used as output relays to control external devices.
  • Measuring Instruments: Employed in signal switching and isolation for sensitive measurement equipment.
  • Security Systems: Utilized in alarm systems and access control systems for reliable switching.
  • Industrial Control Systems: Integrated into motor control circuits, solenoid drivers, and other industrial applications.
  • Telecommunications Equipment: Used for line switching and isolation in telecom applications.

Features:

  • Small Outline Package: Compact design for high-density board mounting.
  • High Isolation Voltage: Provides electrical isolation between the input and output circuits (typically 3750 Vrms).
  • Low On-Resistance: Minimizes voltage drop across the switch when it is on.
  • High Switching Speed: Enables fast switching times for quick response applications.
  • Solid-State Reliability: No moving parts for increased reliability and longer lifespan compared to mechanical relays.
  • Low Input Control Current: Requires minimal current to activate the switch.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved System Reliability: Solid-state design enhances reliability and reduces maintenance costs.
  • Enhanced Safety: High isolation voltage protects sensitive circuits from high-voltage hazards.
  • Space-Saving Design: Small outline package allows for compact system designs.
  • Reduced Power Consumption: Low control current and on-resistance minimize power consumption.
  • Fast Switching: Enables quick response times in control applications.

Additional Details:

The TLP185 requires a forward current through the input LED to activate the MOSFET switch. The specific forward current and voltage requirements, along with other electrical characteristics, can be found in the product datasheet. It's crucial to consider the maximum load voltage and current ratings when designing with this photorelay to prevent damage. The device is designed for reflow soldering and is compatible with automated assembly processes. The TLP185(GR-TPR,SE(O) indicates a specific tape and reel packaging option.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0718 $50.2600
1,490+ $0.0672 $100.1280
2,315+ $0.0649 $150.2435
3,320+ $0.0603 $200.1960
4,315+ $0.0580 $250.2700
5,400+ $0.0556 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,510 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess