EN
  • EN
  • DE

TLP197D

Part No TLP197D
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description Measurement Equipment
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269706-TLP197D
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP197D CAD Model

Description

The TLP197D is a solid-state relay (SSR) manufactured by Toshiba Semiconductor and Storage. It is designed to switch AC or DC loads using an optocoupler to provide electrical isolation between the control circuit and the load circuit. This isolation is crucial for safety and preventing noise from affecting sensitive control electronics. SSRs offer advantages over traditional electromechanical relays, including faster switching speeds, longer lifespan, and silent operation.

Applications:

  • Industrial automation: Programmable logic controllers (PLCs), motor control, and process control systems.
  • Lighting control: Stage lighting, architectural lighting, and dimming systems.
  • Heating, ventilation, and air conditioning (HVAC): Temperature control, fan control, and valve control.
  • Medical equipment: Patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Security systems: Alarm systems, access control systems, and surveillance systems.

Features:

  • Opto-isolation: Provides electrical isolation between the control circuit and the load circuit.
  • AC/DC switching: Can switch both AC and DC loads.
  • Low on-resistance: Minimizes power dissipation and heat generation.
  • High surge current capability: Withstands high inrush currents during load switching.
  • Zero-crossing detection: Reduces electromagnetic interference (EMI) during AC switching.
  • Small form factor: Allows for easy integration into compact designs.

Benefits:

  • Enhanced safety: Provides electrical isolation between the control circuit and the load circuit, protecting operators and equipment.
  • Long lifespan: Eliminates mechanical wear and tear, resulting in a longer lifespan compared to electromechanical relays.
  • Fast switching speeds: Enables rapid switching of loads, improving system responsiveness.
  • Silent operation: Operates silently, making it suitable for noise-sensitive environments.
  • Reduced EMI: Zero-crossing detection minimizes electromagnetic interference during AC switching.

Technical Specifications:

The TLP197D typically features an input voltage range of 3V to 5V and can switch AC or DC loads up to several amperes. The on-resistance is typically low, reducing power dissipation. The isolation voltage is typically several kilovolts, providing robust electrical isolation. The device incorporates a zero-crossing detection circuit to minimize EMI during AC switching. It is available in a small form factor package, such as a DIP or SOP. The datasheet contains detailed information on the device's electrical characteristics, switching specifications, and package dimensions.

The TLP197D provides a reliable and efficient solution for switching AC or DC loads in a wide range of applications, offering electrical isolation and long lifespan.

You May Also Be Interested in

Phoenix Contact
SSR RELAY SPST-NO 750MA 24-253V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Infineon Technologies
SSR RELAY SPST-NO 50MA 0-300V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 5A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0929 $63.8361
20+ $5.8200 $116.4000
31+ $5.6376 $174.7656
43+ $5.4562 $234.6166
55+ $5.2737 $290.0535
74+ $4.7286 $349.9164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess