EN
  • EN
  • DE

TLP2118

Part No TLP2118
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Logic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Logic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218083-TLP2118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP2118 CAD Model

Description

The TLP2118 is a solid-state relay (SSR) from Toshiba Semiconductor and Storage, designed for switching AC or DC loads. It integrates an infrared emitting diode (LED) optically coupled to a MOSFET output, providing electrical isolation between the control input and the load. This design offers a reliable and long-lasting alternative to traditional electromechanical relays.

Applications

  • Industrial Automation: Switching actuators, solenoids, and other industrial loads in automation systems.
  • Heating and Cooling Systems: Controlling heating elements, fans, and compressors in HVAC applications.
  • Lighting Control: Switching lights in commercial and residential lighting systems.
  • Security Systems: Controlling door locks, alarms, and other security devices.
  • Medical Equipment: Used in medical devices where electrical isolation and reliability are critical.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output, ensuring safety.
  • Solid-State Design: No moving parts, resulting in long life and high reliability.
  • Low On-Resistance: Low on-resistance minimizes power dissipation and heat generation.
  • Fast Switching Speed: Fast switching speeds compared to electromechanical relays.
  • Compact Package: Available in a small package, saving valuable board space.

Benefits

  • Enhanced Safety: The high isolation voltage provides a critical safety barrier between control circuits and load circuits.
  • Improved Reliability: The solid-state design eliminates mechanical wear and tear, resulting in longer life and higher reliability.
  • Reduced Power Consumption: The low on-resistance minimizes power dissipation, reducing heat generation and improving energy efficiency.
  • Faster Switching: Faster switching speeds enable more responsive control systems.
  • Space Saving: The compact package allows for efficient use of PCB space.

Additional Details

The TLP2118 typically operates with a forward current (IF) of around 5mA. The load voltage and current capabilities vary depending on the specific model within the TLP2118 series. It's important to refer to the datasheet for specific operating conditions and parameters to ensure optimal performance and reliability. The device is available in a surface-mount or through-hole package and is RoHS compliant.

You May Also Be Interested in

Renesas Electronics America
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Tri-State 5300Vrms 1 Channel CMTI 6-DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP
Lowest to $5.3858
Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Open Collector 5000Vrms 1 Channel CMTI 6-SMD
Lowest to $0.3441
CEL
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SSOP
Need more? Email Us
Broadcom Limited
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $4.0112
ON Semiconductor
High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output
Lowest to $4.1053
Isocom Components 2004 LTD
6PIN AC INPUT, SINGLE OPTOCOUPLE
Lowest to $1.3202

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess