EN
  • EN
  • DE
  • IT

TLP2395(TPL,E(T

Part No TLP2395(TPL,E(T
Manufacturer Toshiba Semiconductor and Storage
Description Programmable Logic Controllers Photocouplers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727868-TLP2395(TPL,E(T
Family Name TLP2395(TPL,E(T
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP2395(TPL,E(T CAD Model

Description

The TLP2395(TPL,E(T is a high-speed logic output photocoupler from Toshiba Semiconductor and Storage. It's designed for applications requiring electrical isolation between control and load circuits, offering high-speed data transmission and excellent noise immunity.

Applications:

  • Programmable Logic Controllers (PLCs): Isolating sensitive control circuitry from high-voltage industrial environments.
  • Inverter circuits: Providing electrical isolation between the control and power stages.
  • Digital interfaces: Galvanic isolation in communication interfaces like RS-232, RS-485, and USB.
  • Microprocessor systems: Protecting microcontrollers from voltage spikes and noise.
  • Switching power supplies: Feedback control isolation.

Features:

  • High-speed operation: Fast switching speeds for data transmission up to several Mbps.
  • High isolation voltage: Provides robust electrical isolation between input and output.
  • Open collector output: Flexible output configuration for various load types.
  • Low input current: Requires minimal input current for activation.
  • Compact package: Space-saving design for high-density circuit boards.

Benefits:

  • Enhanced system safety: Prevents damage from voltage surges and ground loops.
  • Improved noise immunity: Reduces the effects of electrical noise on sensitive circuits.
  • Simplified design: Easy integration into various circuit configurations.
  • Increased system reliability: Provides robust electrical isolation for long-term performance.

Additional Details:

The TLP2395(TPL,E(T features a gallium arsenide (GaAs) infrared emitting diode and a high-speed photodetector. It offers a high common-mode transient immunity, making it suitable for noisy industrial environments. Detailed specifications, including isolation voltage, switching speeds, and operating temperature range, are available in the manufacturer's datasheet.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.8382 $67.0560
190+ $0.6882 $130.7580
295+ $0.6662 $196.5290
405+ $0.6455 $261.4275
520+ $0.6235 $324.2200
695+ $0.5589 $388.4355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,312 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess