EN
  • EN
  • DE

TLP350(TP1

Part No TLP350(TP1
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727879-TLP350(TP1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP350(TP1 CAD Model

Description

The TLP350(TP1 is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of a gallium arsenide (GaAs) infrared emitting diode optically coupled to a phototransistor. It is designed for applications requiring electrical isolation between the input and output circuits, such as inverters, AC/DC power supplies, and digital logic interfaces.

Applications

  • Inverter control circuits
  • AC/DC power supplies
  • Digital logic interfaces
  • Programmable controllers
  • Motor control circuits

Features

  • High isolation voltage: 5000 Vrms (min)
  • High-speed switching: tr, tf = 0.8 μs (typ.)
  • Low input current: IF = 5 mA (max)
  • Wide operating temperature range: -55°C to 100°C
  • UL recognized: UL1577
  • CSA approved
  • VDE approved

Benefits

  • Provides electrical isolation between input and output.
  • Enables high-speed data transmission.
  • Reduces power consumption.
  • Ensures reliable operation over a wide temperature range.
  • Meets stringent safety standards.

Additional Details

The TLP350(TP1 offers a high isolation voltage of 5000 Vrms, providing excellent electrical isolation between the input and output circuits. Its high-speed switching characteristics make it suitable for applications requiring fast data transmission. The low input current reduces power consumption and simplifies the design of the input drive circuitry. The wide operating temperature range ensures reliable operation in harsh environments.

Operational Details: When current flows through the input LED, it emits infrared light, which is detected by the phototransistor. The phototransistor then conducts current, turning on the output circuit. The amount of current flowing through the phototransistor is proportional to the amount of current flowing through the LED. By varying the current through the LED, the output can be controlled.

Safety Approvals: The TLP350(TP1 is UL recognized, CSA approved, and VDE approved, ensuring that it meets stringent safety standards. These approvals are essential for applications requiring compliance with safety regulations.

Package Information: The TLP350(TP1 is available in a DIP package, which allows for easy through-hole mounting. The package is designed to provide good thermal performance, allowing the device to dissipate heat effectively.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6642 $53.1360
165+ $0.6214 $102.5310
250+ $0.6000 $150.0000
360+ $0.5571 $200.5560
470+ $0.5357 $251.7790
585+ $0.5143 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,840 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess