EN
  • EN
  • DE

TLP351H(D4,F)

Part No TLP351H(D4,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Isolators - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Isolators - Gate Drivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218204-TLP351H(D4,F)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLP351H(D4,F) CAD Model

Description

The TLP351H(D4,F) is a photorelay manufactured by Toshiba Semiconductor and Storage. This device is designed to provide electrical isolation between the input control signal and the output load. It integrates a GaAlAs infrared light-emitting diode (LED) at the input and a MOSFET at the output, facilitating a solid-state switching solution. The (D4,F) suffix likely indicates specific packaging or testing variations.

Applications:

  • Industrial Automation: Used for isolated control of actuators, sensors, and other components in automated systems.
  • Programmable Logic Controllers (PLCs): Provides isolated output channels for interfacing with various loads.
  • Test and Measurement Equipment: Offers isolated signal switching for accurate and safe measurements.
  • Medical Devices: Ensures patient safety by providing electrical isolation in sensitive medical equipment.
  • Power Supplies: Used for isolated feedback control and switching within power supply circuits.
  • Motor Control: Provides isolated control of motor drives.

Features:

  • High Isolation Voltage: Ensures a high level of electrical isolation between the input and output.
  • Solid-State Design: Offers improved reliability and longer lifespan compared to mechanical relays.
  • Low On-Resistance: Minimizes voltage drop and power dissipation across the switch.
  • Fast Switching Speed: Enables rapid switching operations.
  • Surface Mount Package (SMD): Designed for automated assembly and space-saving applications.

Benefits:

  • Enhanced Safety: High isolation voltage protects control circuits from voltage transients and ground loops.
  • Increased Reliability: Solid-state construction provides a long and reliable operational life.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Compact Design: Surface mount package enables high-density mounting and space-saving designs.
  • Improved Performance: Fast switching speed enhances system responsiveness.

Additional Details:

The TLP351H(D4,F) features specific electrical characteristics that depend on the exact specifications in the datasheet. Key parameters include the LED forward current, trigger LED forward current, on-state current, on-state resistance, and isolation voltage. The (D4,F) suffix likely denotes specific testing or packaging options. Engineers should consult the official Toshiba datasheet for precise specifications before use. The device is RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess