EN
  • EN
  • DE

TLP621-2

Part No TLP621-2
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description PROGRAMMABLE CONTROLLER AC/DC-INPUT MODULE SOLID STATE RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269826-TLP621-2
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Family Name TLP621-2
Introduction Date August 07, 1996
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian TLP621-2 CAD Model

Description

The Toshiba TLP621-2 is a dual-channel Photocoupler. It provides electrical isolation between input and output circuits using an LED and a phototransistor. It's used in a variety of applications to protect sensitive circuits from high voltages or electrical noise.

Applications:

  • Industrial Control: Isolating control signals in industrial equipment.
  • Power Supplies: Isolating feedback signals in power supplies.
  • Motor Control: Isolating control signals in motor drives.
  • Instrumentation: Isolating measurement signals in instrumentation equipment.
  • Telecommunications: Isolating signals in telecommunications equipment.

Features:

  • Dual Channel: Contains two independent photocoupler channels.
  • High Isolation Voltage: Provides high voltage isolation between input and output.
  • High Current Transfer Ratio (CTR): Efficient transfer of current from input to output.
  • Compact Package: Small form factor for space-constrained applications.
  • Through-Hole Mounting: Easy to mount on printed circuit boards.

Benefits:

  • Enhanced Safety: Provides galvanic isolation for improved safety.
  • Noise Immunity: Reduces noise susceptibility in sensitive circuits.
  • Simplified Design: Simplifies circuit design by providing electrical isolation.
  • Reliable Operation: Offers reliable operation in demanding environments.
  • Compact Size: Allows for integration into small form factor devices.

The TLP621-2's high isolation voltage provides a high degree of electrical isolation between the input and output circuits, protecting sensitive control circuits from high-voltage transients and noise. The high current transfer ratio ensures efficient transfer of the signal from the input to the output. The compact package makes it suitable for space-constrained applications. It's commonly used to isolate control signals, protect microcontrollers, and improve system reliability.

Key technical specifications include the isolation voltage, current transfer ratio (CTR), forward current, collector-emitter voltage, and operating temperature range. Consult the manufacturer's datasheet for detailed technical specifications.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4695 $58.6875
300+ $0.3853 $115.5900
465+ $0.3733 $173.5845
640+ $0.3612 $231.1680
830+ $0.3492 $289.8360
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess