EN
  • EN
  • DE

TLP781F(D4GRT7FD,F

Part No TLP781F(D4GRT7FD,F
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 100% @ 5mA
Current Transfer Ratio (Max) 300% @ 5mA
Turn On / Turn Off Time (Typ) 3µs, 3µs
Rise / Fall Time (Typ) 2µs, 3µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 60 mA
Vce Saturation (Max) 400mV
Operating Temperature -55°C ~ 110°C
Mounting Type Through Hole
Package / Case 4-DIP (0.400", 10.16mm)
Supplier Device Package 4-DIP;5;9;7;10;8;3;4;2;1;602001;2007;5271;516;51;31;1080;600039;2832;2244;448;600047;58;212;754;160;18;67;488;255;10;1516;602054;20;425;1855;5007;5399;863;374;1801;17;296;264;365;751;281;732;818;0;116736;116731;116732;116735;116733;104931;116728;116734;116738;116739;117044;116729;117043;116730;116727;116737;104932;116365;116743;117042;116742;116741;99841;99842;108022;116822;116928;116941;117045;104933;115008;115002;115005;115006;116795;104934;115003;115004;115007;115009;82037;116933;116902;116912;116811;128961;129097;129098;122723;116789;103585;116790;102176;102174;102170;94511;116786;116787;116788;131373;74782;131374;74783;57711;129885;75384;116817;115024;104935;116798;116797;116851;116939;116903;117118;14397;82038;82040;116838;82041;82044;82045;116832;82046;14363;116837;116871;116859;116836;116842;116846;116869;116924;116917;116919;116909;116834;116922;116945;116895;116929;116943;116911;116921;116897;116938;116893;116854;116826;116889;116873;117048;117049;117047;81794;115019;116890;115018;115020;116877;116896;116804;116792;116860;116850;116818;116862;116915;116887;116940;116793;116882;116868;116828;116808;116839;115013;115011;116942;116925;116913;116910;116899;116946;115010;116898;116840;116827;116881;115014;116904;116892;116920;115015;116802;116821;116807;116855;116900;116806;115016;115017;116816;116844;116886;116841;115012;116866;116883;116927;116845;116803;116884;117050;116891;115022;116830;116819;116888;116878;116944;116918;116914;115021;116856;117046;110399;98111;104936;104937;104938;104939;104940;104941;104942;104943;104944;104947;104948;104949;104946;104945;110401;98703;110400;98110;117052;117053;117054;116784;117056;117057;116767;117055;116764;116762;117051;116775;116772;116774;116782;116780;16809;116766;116783;117059;117058;116778;116763;116773;116771;116776;116779;116765;116768;116769;116770;116777;116785;116781;15594;21892;77413;101775;33039;62527;69971;62526;108024;108023;62528;62529;63155;117119;62530;62531;62532;62533;115027;115028;115026;116791;116867;116831;116810;116801;116879;43208;23004;70131;120352;120351;120350;123474;23003;116813;116848;116872;116847;116937;116875;116906;116894;116843;116833;116932;116874;116916;116863;82048;82050;82051;82052;117061;116829;116930;116923;116901;117060;116865;116820;116861;116931;116885;82053;116926;91547;116907;116905;116815;116857;116835;116936;116805;117068;117069;116870;117066;117071;116853;117070;117067;116800;116823;116812;116864;117075;117073;116824;117072;116876;117076;117074;116849;116809;116934;116880;116852;116825;115025;116908;116796;116814;116799;116794;116858;117063;117064;117065;116935;117062;58258;58259;82054;82055;105173;63550;77414;105171;107042;105350;105172;24696;98367;83921;8;62;61;3;2;243;804;250;4;1;17;6;0;2;4;7;1;1;2;3;4;8;32;237372;293483;68404;68408;78408;500952;99971;99973;111727;145550;156825;156826;182083;193562;198355;198356;213147;213149;216322;219714;219911;220118;236635;241206;247234;255790;277379;277380;288567;68269;741840;99900;236579;1;15996;18100;20344;21966;29548;32287;38225;40488;229621;229622;229623;250363;268170;295804;64557;64559;64560;64561;80943;81920;81921;97834;97836;97837;443841;97838;116725;138274;138275;138277;138278;138279;138280;144134;149555;155598;155599;155601;155602;180873;180875;184795;186605;188962;192176;211977;211978;211979;220668;235698;235700;235701;235702;235703;255168;255170;255171;255172;255173;259677;259679;259680;
Ultra Librarian 3D Model Ultra Librarian TLP781F(D4GRT7FD,F CAD Model

Description

PHOTOCOUPLER

You May Also Be Interested in

Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess