EN
  • EN
  • DE

TMP47P201VP(B)

Part No TMP47P201VP(B)
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218569-TMP47P201VP(B)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP47P201VP(B) CAD Model

Description

The TMP47P201VP(B) is a microcontroller manufactured by Toshiba Semiconductor and Storage, belonging to the TLCS-47P series. This 4-bit single-chip microcomputer is designed for various control applications where compact size and low power consumption are crucial. The integration of CPU, ROM, RAM, and I/O ports on a single chip makes it well-suited for embedded systems.

Applications

  • Consumer Electronics: Remote controls, electronic toys, and handheld devices.
  • Industrial Control: Basic control systems, simple timers, and entry-level automation.
  • Home Automation: Control of lights, simple security systems, and thermostat regulation.
  • Automotive: Dashboard indicators, small engine controls, and basic warning systems.

Features

  • CPU: 4-bit TLCS-47P core for efficient processing.
  • ROM: On-chip ROM for storing program instructions (capacity requires further investigation).
  • RAM: On-chip RAM for temporary data storage and manipulation (capacity requires further investigation).
  • I/O Ports: Configurable I/O ports to interface with external components and peripherals.
  • Timers: Integrated timers for precise timing and control operations.
  • Interrupts: Support for various interrupt sources enabling real-time responses.
  • Low Power Consumption: Designed for battery-powered and energy-efficient applications.

Benefits

  • Cost-Effective: Integration minimizes external components, reducing overall system cost.
  • Compact Footprint: Single-chip design allows for smaller and more compact product designs.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Flexibility: Programmable I/O ports and timers offer versatile application possibilities.
  • Simplified Development: The TLCS-47P architecture is relatively straightforward to program and debug.

Additional Details

The TMP47P201VP(B) operates at a low voltage, typically 3V or 5V. The precise clock frequency, ROM size, and RAM size specifications require consultation of the product datasheet. It usually comes in a small outline package (SOP) or a similar compact form factor. It can be connected to sensors, actuators, and other peripherals via its I/O ports. Programming is usually accomplished through a dedicated programmer and development tools provided by Toshiba. Proper grounding and electrostatic discharge (ESD) protection measures should be adhered to during handling and assembly to prevent damage to the microcontroller.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess