EN
  • EN
  • DE

TMP86PM47AUG(CJZ)

Part No TMP86PM47AUG(CJZ)
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Description Mcu 8-BIT TMP86 TLCS-870/C Cisc 32KB Otp 5V 44-PIN LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Data Bus Width 8 b
Frequency 16 MHz
Interface UART, USART
Max Frequency 16 MHz
Maximum Operating Temperature 85 °C
Memory Size 32 kB
Memory Type OTP, ROM
Min Operating Temperature -40 °C
Number of ADC Channels 8
Number of I/Os 35
Number of Pins 44
Operating Supply Voltage 5.5 V
Oscillator Type External
Peripherals PWM, WDT
RAM Size 1 kB
RoHS Compliant
Weight 356.09836 mg
Win Source Part Number 963757-TMP86PM47AUG(CJZ)
Categories Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP86PM47AUG(CJZ) CAD Model

Description

The microcontroller from Toshiba Semiconductor and Storage, with a Win Source Part Number of 963757-TMP86PM47AUG(CJZ), is an embedded device that operates at a frequency of 16 MHz and has an operating supply voltage of 5.5 V.

  • Frequency: 16 MHz
  • Operating Supply Voltage: 5.5 V
  • Memory Type: OTP, ROM
  • Memory Size: 32 kB
  • Interface: UART, USART
  • Peripherals: PWM, WDT
  • RAM Size: 1 kB
  • Oscillator Type: External
  • Weight: 356.09836 mg
  • Pins: 44
  • Category: Embedded - Microcontrollers
  • Case/Package: LQFP
  • Maximum Frequency: 16 MHz
  • Popularity: Low
  • Maximum Operating Temperature: 85 °C
  • Data Bus Width: 8 b
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C
  • I/Os: 35
  • ADC Channels: 8

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess