EN
  • EN
  • DE

TMP90C845AFG

Part No TMP90C845AFG
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 219024-TMP90C845AFG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP90C845AFG CAD Model

Description

The TMP90C845AFG is a microcontroller manufactured by Toshiba Semiconductor and Storage. It belongs to the TMP90C840 series of microcontrollers, known for their application in various embedded systems. This particular model is a single-chip 8-bit microcontroller incorporating a CPU, ROM, RAM, and several peripheral functions, making it suitable for controlling various electronic devices and systems.

Applications

  • Consumer electronics: Remote controls, audio/video equipment
  • Industrial control: Motor control, factory automation systems
  • Home appliances: Washing machines, refrigerators, air conditioners
  • Automotive applications: Dashboard controls, sensor interfaces
  • Security systems: Alarm systems, access control

Features

  • 8-bit CPU core for efficient processing
  • On-chip ROM for program storage
  • On-chip RAM for data storage
  • Multiple I/O ports for interfacing with external devices
  • Timer/counter functions for timing and counting applications
  • Serial communication interfaces (UART, SPI) for data transfer
  • Interrupt controller for handling external events
  • PWM outputs for motor control or dimming applications
  • A/D converter for analog signal processing

Benefits

  • Integrated solution: Combines CPU, memory, and peripherals on a single chip, reducing system size and cost.
  • Versatile: Suitable for a wide range of applications due to its comprehensive feature set.
  • Efficient: 8-bit architecture provides a good balance of performance and power consumption.
  • Programmable: Can be easily programmed to perform specific tasks using assembly language or C.
  • Reliable: Manufactured by Toshiba, a reputable company known for its quality and reliability.

Additional Details

The TMP90C845AFG typically operates at a specific clock frequency (e.g., 8MHz) and requires a power supply voltage of 5V. The available ROM and RAM sizes vary depending on the specific variant. The microcontroller also includes several power-saving modes to reduce power consumption in low-activity states. Specific details regarding memory size, I/O pin configuration, and operating voltage should be verified using the device's datasheet.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess